Schottky Rectifier Diodes

Parts from Schottky Rectifier Diodes Category

Viewing page 1 of 143
1 to 20 of 2858 parts currently displaying
RB060MM-60TFTR from Rohm

SCHOTTKY RECT, SINGLE, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:610mV; Forward Surge CurrentRoHS Compliant: Yes

MBR16150 C0 from Taiwan Semiconductor
Taiwan Semiconductor

SCHOTTKY RECTIFIER, 16A, 150V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):16A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:950mV; Forward Surge RoHS Compliant: Yes

BAS85-GS18 from Vishay
Vishay

Schottky Rectifier; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Diode Configuration:Single; Diode Case Style:SOD-80; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA RoHS Compliant: Yes

MBRB30H60CT-1G from On Semiconductor
On Semiconductor

SCHOTTKY RECTIFIER, COMMON CATHODE, 15A TO-262; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage VF Max:780mV RoHS Compliant: Yes

SL12-E3/61T from Vishay
Vishay

DIODE, SCHOTTKY, 1.5A, 20V; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1.5A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:445mV; Operating Temperature Max:125°CRoHS Compliant: Yes

LL41-GS18 from Vishay
Vishay

Schottky Rectifier; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):100mA; Diode Configuration:Single; Diode Case Style:SOD-80 (MiniMELF); No. of Pins:2Pins; Forward Voltage VF Max:450mV; Product Range:- RoHS Compliant: Yes

BAT54HMFHT116 from Rohm

SCHOTTKY RECTIFIER, AEC-Q101, 30V, SOT23; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Single; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage VF Max:800mV; Forward Surge RoHS Compliant: Yes

RBR2L60BDDTE25 from Rohm

SCHOTTKY RECTIFIER, AUTO, 60V, SOD106; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:520mV; Forward Surge Current RoHS Compliant: Yes

RBR3L30BDDTE25 from Rohm

SCHOTTKY RECTIFIER, AUTO, 30V, SOD106; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:530mV; Forward Surge Current RoHS Compliant: Yes

RBR3L40BDDTE25 from Rohm

SCHOTTKY RECTIFIER, AUTO, 40V, SOD106; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge Current RoHS Compliant: Yes

RBR3L40CDDTE25 from Rohm

SCHOTTKY RECTIFIER, AUTO, 40V, SOD106; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

RBR3L60ADDTE25 from Rohm

SCHOTTKY RECTIFIER, AUTO, 60V, SOD106; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:660mV; Forward Surge Current RoHS Compliant: Yes

RB160MM-60TFTR from Rohm

SCHOTTKY RECTIFIER, AUTO, 60V, SOD123; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge CurrentRoHS Compliant: Yes

RB162MM-40TFTR from Rohm

SCHOTTKY RECTIFIER, AUTO, 40V, SOD123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge CurrentRoHS Compliant: Yes

RB400DFHT146 from Rohm

SCHOTTKY RECTIFIER, AUTO, 40V, SOT346; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOT-346; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

RB531VM-40TE-17 from Rohm

SCHOTTKY RECTIFIER, 0.1A, 40V, SOD323FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:610mV; Forward Surge RoHS Compliant: Yes

VS-60CPQ150-N3 from Vishay
Vishay

SCHOTTKY RECTIFIER, 150V, 60A, TO-247AC; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247AC; No. of Pins:3Pins; Forward Voltage VF Max:670mV RoHS Compliant: Yes

MBRB2535CTLT4G from On Semiconductor
On Semiconductor

RECTIFIER, 12.5A, 35V, TO-263; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):25A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

MBRS190T3G from On Semiconductor
On Semiconductor

DIODE, SCHOTTKY, 1A, SMB, FULL REEL; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge Current RoHS Compliant: Yes

BAT60BE6327HTSA1 from Infineon
Infineon

SCHOTTKY RECTIFIER, 10V, 3A, SOD-323; Repetitive Reverse Voltage Vrrm Max:10V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage VF Max:600mV RoHS Compliant: Yes

See more parts featured in this category or return to Schottky Diodes
Viewing page 1 of 143
1 to 20 of 2858 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us