RF / Pin Diodes
Parts from RF / Pin Diodes Category
Diode Configuration:Single; Resistance @ If:1ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOD-323; No. of Pins:2 Pin; Total Capacitance Ct:0.21pF; Forward Current If(AV):100mA; Operating Temperature Max:125°C RoHS Compliant: Yes
PIN DIODE, 50V, 0.05A, SOT-323; Diode Configuration:Dual Series; Resistance @ If:7ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-323; No. of Pins:3 Pin; Total Capacitance Ct:0.4pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes
PIN DIODE, 50V, 0.05A, SOT-346; Diode Configuration:Dual Series; Resistance @ If:7ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-346; No. of Pins:3 Pin; Total Capacitance Ct:0.9pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes
RF DIODE, PIN, 1PF, 35V, SOT-23; Diode Configuration:Single; Resistance @ If:0.7ohm; Breakdown Voltage Vbr:35V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Total Capacitance Ct:1pF; Forward Current If(AV):-; Product Range:- RoHS Compliant: Yes
PIN DIODE, 50V, 0.05A, SOD-523; Diode Configuration:Single; Resistance @ If:1.5ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOD-523; No. of Pins:2 Pin; Total Capacitance Ct:0.2pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes
PIN DIODE, AEC-Q101, 50V, 0.05A, SOD-523; Diode Configuration:Dual Common Cathode, Dual Common Anode; Resistance @ If:0.7ohm; Breakdown Voltage Vbr:175V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Total Capacitance Ct:0.23pF; RoHS Compliant: Yes
PIN DIODE, AEC-Q101, 100V, 0.1A, SOT-323; Diode Configuration:Dual Common Cathode; Resistance @ If:0.7ohm; Breakdown Voltage Vbr:100V; Diode Case Style:SOT-323; No. of Pins:3 Pin; Total Capacitance Ct:0.23pF; Forward Current RoHS Compliant: Yes
PIN DIODE, 30V, 1A, SOT-523; Diode Configuration:Single; Resistance @ If:0.35ohm; Breakdown Voltage Vbr:30V; Diode Case Style:SOT-523; No. of Pins:2 Pin; Total Capacitance Ct:0.38pF; Forward Current If(AV):100mA; Operating RoHS Compliant: Yes
Diode Configuration:Dual Series; Resistance @ If:1ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-323; No. of Pins:3 Pin; Total Capacitance Ct:0.21pF; Forward Current If(AV):100mA; Operating Temperature Max:125°C RoHS Compliant: Yes
Diode Configuration:Dual Series; Resistance @ If:7ohm; Breakdown Voltage Vbr:-; Diode Case Style:SOT-346; No. of Pins:3 Pin; Total Capacitance Ct:0.9pF; Forward Current If(AV):50mA; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
RF DIODE, PIN, 0.5PF, 30V, DO-35, FULL REEL; Diode Configuration:Single; Resistance @ If:50ohm; Breakdown Voltage Vbr:30V; Diode Case Style:DO-35; No. of Pins:2 Pin; Total Capacitance Ct:0.5pF; Forward Current If(AV):50mA; MSL:- RoHS Compliant: Yes
RF DIODE, PIN, 0.5PF, 30V, DO-35, FULL REEL; Diode Configuration:Single; Resistance @ If:50ohm; Breakdown Voltage Vbr:30V; Diode Case Style:DO-35; No. of Pins:2 Pin; Total Capacitance Ct:0.5pF; Forward Current If(AV):50mA; MSL:- RoHS Compliant: Yes
RF DIODE, PIN, 0.5PF, 30V, SOD-80; Diode Configuration:Single; Resistance @ If:50ohm; Breakdown Voltage Vbr:30V; Diode Case Style:MiniMELF; No. of Pins:2 Pin; Total Capacitance Ct:0.5pF; Forward Current If(AV):50mA; Product Range:- RoHS Compliant: Yes
PIN DIODE, AEC-Q101, 50V, 0.1A, SOT-323 ROHS COMPLIANT: YES
PIN DIODE, AEC-Q101, 50V, 0.1A, SOT-323 ROHS COMPLIANT: YES
RF / Pin Diode, Single, 0.7 ohm, 175 V, SOD-523, 2, 0.35 pF RoHS Compliant: Yes
RF / Pin Diode, Single, 0.35 ohm, 30 V, SOD-323, 2, 0.375 pF RoHS Compliant: Yes
PIN DIODE, 100V, 0.1A, SC74A; Diode Configuration:-; Resistance @ If:0.7ohm; Breakdown Voltage Vbr:100V; Diode Case Style:SC-74A; No. of Pins:5 Pin; Total Capacitance Ct:0.23pF; Forward Current If(AV):100mA; Product Range:- RoHS Compliant: Yes
PIN DIODE, 50V, 0.1A, SC74A; Diode Configuration:-; Resistance @ If:1.4ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SC-74A; No. of Pins:5 Pin; Total Capacitance Ct:0.25pF; Forward Current If(AV):100mA; Product Range:-
PIN DIODE, 50V, 0.05A, SOD-323; Diode Configuration:Single; Resistance @ If:3ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOD-323; No. of Pins:2 Pin; Total Capacitance Ct:0.35pF; Forward Current If(AV):50mA; Operating TemperatureRoHS Compliant: Yes