Semiconductors - Discretes
Category Selection
View Parts from CategoryElectron Tubes
128 parts
Power Modules
936 parts
Parts from Semiconductors - Discretes Category
DIODE, BRIDGE RECT, 1-PH, 190V, TO-269AA; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:190V; Forward Current If(AV):1A; Bridge Rectifier Case Style:TO-269AA; Forward Voltage VF Max:950mV; No. of Pins:4Pins; RoHS Compliant: Yes
BRIDGE RECTIFIER, 1 PH, 1.6KV, 38A ROHS COMPLIANT: YES
BRIDGE RECT, 3-PH, 1.6KV, 80A, V1-A-PACK; No. of Phases:Three Phase; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):80A; Bridge Rectifier Case Style:V1-A-Pack; Forward Voltage VF Max:1.14V; No. of Pins:7Pins; RoHS Compliant: Yes
BRIDGE RECT, 3-PH, 1.2KV, 90A, ECO-PAC1; No. of Phases:Three Phase; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):90A; Bridge Rectifier Case Style:ECO-PAC1; Forward Voltage VF Max:1.48V; No. of Pins:5Pins; RoHS Compliant: Yes
BRIDGE RECTIFIER, 1.5A, 600V; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1.5A; Bridge Rectifier Case Style:SMD; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
BRIDGE RECTIFIER, 1.5A, 800V; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):1.5A; Bridge Rectifier Case Style:SMD; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
BRIDGE RECTIFIER, 1.5A, 1000V; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1.5A; Bridge Rectifier Case Style:SMD; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes