Semiconductors - Discretes
Category Selection
View Parts from CategoryElectron Tubes
128 parts
Power Modules
936 parts
Parts from Semiconductors - Discretes Category
DIODE, BRIDGE RECT, 1-PH, 200V, MODULE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):35A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating RoHS Compliant: Yes
DUAL SCHOTTKY DIODE BRIDGE, 3610; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):1A; Bridge Rectifier Case Style:DIP; Forward Voltage VF Max:1.3V; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 1KV, QC; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):35A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 1KV THOUGH HOLE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):35A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4PinsRoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 35A 1.2KV QC; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):35A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
BRIDGE RECTIFIER, 1PH 35A 1.2KV THOUGH HOLE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):35A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 25A, 1KV, QC; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):25A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
BRIDGE RECTIFIER, 1PH, 25A 1.2KV QC; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):25A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
BRIDGE RECTIFIER, 1PH 25A 1.2KV THOUGH HOLE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):25A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
Bridge Rectifier Diode, Single, 100 V, 2 A, SIP, 1.1 V, 4 RoHS Compliant: Yes
No. of Phases:Three Phase; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):150A; Bridge Rectifier Case Style:MTK; Forward Voltage VF Max:1.4V; No. of Pins:6Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: No