Semiconductors - Discretes
Category Selection
View Parts from CategoryElectron Tubes
128 parts
Power Modules
936 parts
Parts from Semiconductors - Discretes Category
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):1.5A; Bridge Rectifier Case Style:Through Hole; Forward Voltage VF Max:1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):900mA; Bridge Rectifier Case Style:SOT-143; Forward Voltage VF Max:700mV; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
No. of Phases:Three Phase; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):120A; Bridge Rectifier Case Style:MTK; Forward Voltage VF Max:1.6V; No. of Pins:6Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: No
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Bridge Rectifier Case Style:SMD; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 25A, 1KV THOUGH HOLE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):25A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4PinsRoHS Compliant: Yes
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):25A; Bridge Rectifier Case Style:GBPC-A; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: No
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):35A; Bridge Rectifier Case Style:GBPC-A; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: No
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):8A; Bridge Rectifier Case Style:D-72; Forward Voltage VF Max:1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: No
BRIDGE RECTIFIER, 1PH 0.5A 200V SURFACE MOUNT- SMD; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):500mA; Bridge Rectifier Case Style:TO-269AA; Forward Voltage VF Max:1V RoHS Compliant: Yes
BRIDGE RECTIFIER, 1PH, 35A, 50V, THD; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):35A; Bridge Rectifier Case Style:GBPC; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating RoHS Compliant: Yes