Semiconductors - Discretes
Category Selection
View Parts from CategoryElectron Tubes
128 parts
Power Modules
936 parts
Parts from Semiconductors - Discretes Category
1.5A,600V,GPP,SIN PHASE,BRIDGE ROHS COMPLIANT: YES
1.5A,1000V,GPP,SIN PHASE,BRIDGE ROHS COMPLIANT: YES
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):2A; Bridge Rectifier Case Style:Through Hole; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 2A, 600V THOUGH HOLE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):2A; Bridge Rectifier Case Style:Through Hole; Forward Voltage VF Max:1.1V RoHS Compliant: Yes
1A,100V,GPP,SMDIP,BRIDGERECT ROHS COMPLIANT: YES
1A,1000V,GPP,SMDIP,BRIDGERECT. ROHS COMPLIANT: YES
1A,200V,GPP,SMDIP,BRIDGERECT ROHS COMPLIANT: YES
Diode; No. of Phases:-; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):-; Bridge Rectifier Case Style:DIP; Forward Voltage VF Max:-; No. of Pins:4Pins; Operating Temperature Max:-; Product Range:- RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 1A, 1KV, SURFACE MOUNT- SMD; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Bridge Rectifier Case Style:SMD; Forward Voltage VF Max:1.1V RoHS Compliant: Yes
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):35A; Bridge Rectifier Case Style:GBPC-A; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: No
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):35A; Bridge Rectifier Case Style:GBPC-W; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 35A, 100V QC; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):35A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
6A,400V,GPP,BRIDGE RECT. ROHS COMPLIANT: YES
BRIDGE RECTIFIER, SINGLE PHASE, 6A, 600V THOUGH HOLE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):6A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1V; No. of Pins:4Pins RoHS Compliant: Yes
6A,200V,GPP,INLINE BRIDGE ROHS COMPLIANT: YES
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):8A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 25A 600V THOUGH HOLE; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):25A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1V; No. of Pins:4Pins RoHS Compliant: Yes
25A,200V,SINGLE INLINE BRIDGE ROHS COMPLIANT: YES
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):6A; Bridge Rectifier Case Style:D-72; Forward Voltage VF Max:1.2V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: No
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):8A; Bridge Rectifier Case Style:D-72; Forward Voltage VF Max:1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: No