Fire & Safety
Category Selection
View Parts from CategoryParts from Fire & Safety Category
Fire Alarm Type:-; Supply Voltage:-; Operating Temperature Min:-35°C; Operating Temperature Max:66°C; Product Range:MPSR Series RoHS Compliant: Yes
FIRE SUPPRESSANT, 16 OZ; Fire Class:A, B, C; Fire Extinguisher Type:Foam; Fire Test Rating:-; Fire Extinguisher Size:16 oz; Product Range:Fire Gone Series RoHS Compliant: NA
SIGNAL MASTER SYNCHRONIZATION MODULE; Accessory Type:Signal Master Synchronization Module; Detector Type:-; For Use With:Genesis Horn/Strobes, 2400 Series Strobes and EBPS panels; Supply Voltage:-; Operating Temperature Min:0°C RoHS Compliant: NA
REMOTE TEST/RESET STATION KEYED; Accessory Type:Remote Test/Rset Station Keyed; Detector Type:-; For Use With:Four-wire Duct Smoke Detector SD-4WJ; Supply Voltage:-; Operating Temperature Min:-29°C; Operating Temperature Max:70°C RoHS Compliant: NA
AIR SAMPLE TUBE; Accessory Type:Air sample tube, 120 in; Detector Type:-; For Use With:Four-wire Duct Smoke Detector SD-4WJ; Supply Voltage:-; Operating Temperature Min:-29°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: NA
MOUNTING BOX, WEATHERPROOF; Accessory Type:Weatherproof Mounting Box; Detector Type:-; For Use With:2447TH-R or W Temporal Hhorn, 2452THS-15/75-R or W and 2452THS-110-R or W Temporal Horn-Strobe; Supply Voltage:-; Product Range:- RoHS Compliant: NA