Access Control
Category Selection
View Parts from CategoryKey Rings
1 part
Parts from Access Control Category

ELECTROMAGNET, TYPE 58; Supply Voltage:24V; Holding Force:140N; Product Range:-; External Depth:20.5mm; External Diameter:25mm; Magnetic Holding Force @ 25°C:140N; Power Consumption:3.7W; Supply Voltage V DC:24V; Thread Depth:4mm; RoHS Compliant: NA

ELECTROMAGNET, TYPE 58; Supply Voltage:12V; Holding Force:230N; Product Range:-; External Depth:24mm; External Diameter:30mm; Magnetic Holding Force @ 25°C:230N; Power Consumption:3.8W; Supply Voltage V DC:12V; Thread Depth:5mm; RoHS Compliant: NA

ELECTROMAGNET, TYPE 58; Supply Voltage:24V; Holding Force:230N; Product Range:-; External Depth:24mm; External Diameter:30mm; Magnetic Holding Force @ 25°C:230N; Power Consumption:3.8W; Supply Voltage V DC:24V; Thread Depth:5mm; RoHS Compliant: NA

ELECTROMAGNET, TYPE 58; Supply Voltage:12V; Holding Force:500N; Product Range:-; External Depth:27.5mm; External Diameter:40mm; Magnetic Holding Force @ 25°C:500N; Power Consumption:4.6W; Supply Voltage V DC:12V; Thread Depth:5mm; RoHS Compliant: NA

ELECTROMAGNET, TYPE 58; Supply Voltage:24V; Holding Force:500N; Product Range:-; External Depth:27.5mm; External Diameter:40mm; Magnetic Holding Force @ 25°C:500N; Power Consumption:4.6W; Supply Voltage V DC:24V; Thread Depth:5mm; RoHS Compliant: NA

ELECTROMAGNET, TYPE 58; Supply Voltage:24V; Holding Force:750N; Product Range:-; External Depth:30.5mm; External Diameter:50mm; Magnetic Holding Force @ 25°C:750N; Power Consumption:5.4W; Supply Voltage V DC:24V; Thread Depth:5mm; RoHS Compliant: NA

ELECTROMAGNET, TYPE 58; Supply Voltage:24V; Holding Force:1400N; Product Range:-; External Depth:35.5mm; External Diameter:65mm; Magnetic Holding Force @ 25°C:1400N; Power Consumption:9W; Supply Voltage V DC:24V; Thread Depth:6mm; RoHS Compliant: NA



MAGNETIC LOCK, 24VDC, 3A, 1200LB; Supply Voltage:24VDC; Holding Force:545kg; Product Range:-

MAGNETIC LOCK, INDOOR, 24VDC, 300LB; Supply Voltage:24VDC; Holding Force:136kg; Product Range:-


Universal Door Strike; Product Range:-

Heavy-Duty Electric Deadbolt - 12V; Product Range:-


KEY, TRIANGLE, 8MM; Product Range:0.87 Series RoHS Compliant: Yes

KEY, SQUARE, 8MM; Product Range:0.87 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
KEY, PIN, 5MM; Product Range:0.87 Series; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes