DC / DC Non Isolated Board Mount Converters - Adjustable Output
Parts from DC / DC Non Isolated Board Mount Converters - Adjustable Output Category
Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:590mV; Output Voltage Max:5.1V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Non Isolated POL; Input Voltage DC Min:3V RoHS Compliant: No
DC/DC CONVERTER; Output Power Max:9W; Output Voltage Min:-15V; Output Voltage Max:-3V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:7V; Input Voltage DC RoHS Compliant: Yes
DC-DC CONVERTER, 1 O/P, 0.7-3.6V, 10A; Output Power Max:36W; Output Voltage Min:700mV; Output Voltage Max:3.6V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Input Voltage DC RoHS Compliant: Yes
DC-DC CONVERTER, 1 O/P, 0.69-3.6V, 16A; Output Power Max:57.6W; Output Voltage Min:690mV; Output Voltage Max:3.6V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC RoHS Compliant: Yes
IC, MODULE PIP .9-3.6V 3A HORZ T/H; Output Power Max:10.8W; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:3A; DC / DC Converter Output Type:-; DC / DC Converter Type:POLA, DIP; Input Voltage DC Min:3V; Input RoHS Compliant: Yes
DC-DC CONVERTER, 1 O/P, 0.9-3.6V, 3A; Output Power Max:10.8W; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:3V; RoHS Compliant: Yes
IC, V REG, SWITCHING, ADJ; Output Power Max:10.8W; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:3V; Input VoltageRoHS Compliant: Yes
DC/DC 5VIN 6A ADJ O/P, SMD, 5000; Output Power Max:21.6W; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes
DC/DC CONV, 5VIN 15A ADJ O/P, 10-DIP MOD; Output Power Max:54W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:15A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; RoHS Compliant: Yes
IC, POWER MODULE, SMD MODULE-10; Output Power Max:33W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes
SINGLE DC/DC CONVERTER; Output Power Max:55W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes
DC/DC CONVERTER; Output Power Max:10W; Output Voltage Min:900mV; Output Voltage Max:5.5V; Output Current Max:2.25A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC Min:4.5V; Input RoHS Compliant: No
DC-DC CONVERTER, 1 O/P, 0.8-5.5V, 50A; Output Power Max:275W; Output Voltage Min:800mV; Output Voltage Max:5.5V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC Min:8V; RoHS Compliant: Yes
IC, ISR 6W, SMD, 4050; Output Power Max:6W; Output Voltage Min:-15V; Output Voltage Max:-3.3V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC Min:2.95V; RoHS Compliant: Yes
DC-DC CONV, NON-ISO POLA, ADJ O/P, 2.4A; Output Power Max:12W; Output Voltage Min:5V; Output Voltage Max:15V; Output Current Max:2.4A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:2.95V; RoHS Compliant: Yes
IC, ISR 1.5A ADJ O/P, SMD, 78000; Output Power Max:22.5W; Output Voltage Min:11.85V; Output Voltage Max:22V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage RoHS Compliant: Yes
IC, ISR 1.5A ADJ O/P, SMD, 78000; Output Power Max:22.5W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage RoHS Compliant: Yes
IC, ISR 6A ADJ O/P, SMD, 78020; Output Power Max:90W; Output Voltage Min:11.85V; Output Voltage Max:22V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes
IC, ISR 6A ADJ O/P, SMD, 78020; Output Power Max:90W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes
IC, ISR 3A ADJ O/P, SMD, 78060; Output Power Max:15W; Output Voltage Min:-15V; Output Voltage Max:-3V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes