DC / DC Non Isolated Board Mount Converters - Adjustable Output
Parts from DC / DC Non Isolated Board Mount Converters - Adjustable Output Category
IC, DC/DC ADJ, SMD, 8080, 8080; Output Power Max:10W; Output Voltage Min:900mV; Output Voltage Max:5.5V; Output Current Max:2.25A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes
IC, DC/DC 12VIN 6A ADJ O/P, 12000; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:10.8V; InputRoHS Compliant: Yes
IC, DC/DC 12VIN 6A ADJ O/P, 12000; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:10.8V; InputRoHS Compliant: Yes
IC, DC/DC 12VIN 6A ADJ O/P, 12050; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC Min:10.8V;RoHS Compliant: Yes
DC/DC 12VIN 6A ADJ O/P, SMD, 12050; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input RoHS Compliant: Yes
IC, ISR 6W, 4050, DIL MODULE-5; Output Power Max:6W; Output Voltage Min:-15V; Output Voltage Max:-3.3V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:2.95V; Input RoHS Compliant: Yes
IC, ISR 12W, 4050, DIL MODULE-4; Output Power Max:12W; Output Voltage Min:5V; Output Voltage Max:15V; Output Current Max:2.4A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:2.95V; Input RoHS Compliant: Yes
IC, ISR 12W, SMD, 4050 ROHS COMPLIANT: YES
IC, ISR 1.5A ADJ O/P, SMD, 78000; Output Power Max:9W; Output Voltage Min:-15V; Output Voltage Max:-3V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes
DC/DC CONVERTER; Output Power Max:22.5W; Output Voltage Min:11.85V; Output Voltage Max:22V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:15V; Input Voltage DC RoHS Compliant: Yes
BUCK, 7-36V, 1.5A, 2.5-12.6V; Output Power Max:22.5W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:7V; Input RoHS Compliant: Yes
DC-DC CONV, NON-ISO POLA, ADJ O/P, 6A; Output Power Max:90W; Output Voltage Min:11.85V; Output Voltage Max:22V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:15V; RoHS Compliant: Yes
IC, ISR 6A ADJ O/P, 78020; Output Power Max:90W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:7V; Input Voltage RoHS Compliant: Yes
IC, SWITCHING REG 6A ADJ, 8020; Output Power Max:75.6W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:6A; DC / DC Converter Output Type:-; DC / DC Converter Type:DIP; Input Voltage DC Min:7V; Input Voltage DC RoHS Compliant: Yes
DC-DC CONV, NON-ISO POLA, ADJ O/P, 3A; Output Power Max:45W; Output Voltage Min:11.85V; Output Voltage Max:22V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:15V; RoHS Compliant: Yes
IC, SWITCHING REG 3A ADJ, 8060; Output Power Max:37.8W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:3A; DC / DC Converter Output Type:-; DC / DC Converter Type:DIP; Input Voltage DC Min:7V; Input Voltage DC RoHS Compliant: Yes
POWER MODULE, 4.5-14V, 6A, 5SIP; Output Power Max:33W; Output Voltage Min:600mV; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Input Voltage DC Min:4.5V; Input RoHS Compliant: Yes
REG SW 10A 14VIN ADJ-O VERT 5SIP; Output Power Max:55W; Output Voltage Min:600mV; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:SIP; Input Voltage DC Min:4.5V; InputRoHS Compliant: Yes
STEP DOWN CONVERTER MICROSIP MODULE; Output Power Max:-; Output Voltage Min:1.8V; Output Voltage Max:2.5V; Output Current Max:200mA; DC / DC Converter Output Type:-; DC / DC Converter Type:Micro SIP; Input Voltage DC Min:2.2V; Input RoHS Compliant: Yes
STEP DOWN CONVERTER MICROSIP MODULE; Output Power Max:-; Output Voltage Min:2.6V; Output Voltage Max:3.3V; Output Current Max:200mA; DC / DC Converter Output Type:-; DC / DC Converter Type:Micro SIP; Input Voltage DC Min:2.2V; Input RoHS Compliant: Yes