DC / DC Non Isolated Board Mount Converters - Adjustable Output

Parts from DC / DC Non Isolated Board Mount Converters - Adjustable Output Category

Viewing page 13 of 13
241 to 255 of 255 parts currently displaying
OKY-T/3-W5N-C from Murata Power Solutions
Murata Power Solutions

DC-DC CONV, NON ISO POL, 1 O/P, 9.9W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:9.9W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:7mm RoHS Compliant: Yes

OKY-T/3-W5P-C from Murata Power Solutions
Murata Power Solutions

DC-DC CONV, NON ISO POL, 1 O/P, 9.9W, 3A; Power Supply Approvals:ITE; Output Power Max:9.9W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; Height:7mm; Depth:20.8mmRoHS Compliant: Yes

OKY-T/5-W5N-C from Murata Power Solutions
Murata Power Solutions

DC-DC CONV, NON ISO POL, 1 O/P, 16.5W, 5A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7mm RoHS Compliant: Yes

OKY-T/5-W5P-C from Murata Power Solutions
Murata Power Solutions

DC-DC CONV, NON ISO POL, 1 O/P, 16.5W, 5A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:16.5W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:5A; DC / DC Converter Output Type:Adjustable; Height:7mm RoHS Compliant: Yes

OKY2-T/16-D12N-C from Murata Power Solutions
Murata Power Solutions

DC-DC CONVERTER, NON ISO POL, 1 O/P, 80W, 16A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable RoHS Compliant: Yes

OKY2-T/16-D12P-C from Murata Power Solutions
Murata Power Solutions

DC-DC CONV, NON ISO POL, 1 O/P, 80W, 16A, FULL REEL; Output Power Max:80W; Output Voltage Min:750mV; Output Voltage Max:5.5V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DOSA; Input Voltage DC Min:8.3V RoHS Compliant: Yes

OKL-T/3-W12N-C from Murata Power Solutions
Murata Power Solutions

DC-DC CONVERTER, NON ISO POL, 1 O/P, 15W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:591mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable RoHS Compliant: Yes

OKL-T/3-W12P-C from Murata Power Solutions
Murata Power Solutions

DC-DC CONVERTER, NON ISO POL, 1 O/P, 15W, 3A, FULL REEL; Power Supply Approvals:ITE; Output Power Max:15W; Output Voltage Min:591mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable RoHS Compliant: Yes

LSM2-T/30-D12R-C from Murata Power Solutions
Murata Power Solutions

DC-DC CONVERTER, NON ISO POL, 1 O/P, 125W, 30A; Power Supply Approvals:ITE; Output Power Max:125W; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:30A; DC / DC Converter Output Type:Adjustable; Height:9.14mm RoHS Compliant: Yes

LDO10C-005W05-SJ. from Artesyn Embedded Technologies
Artesyn Embedded Technologies

Power Supply Approvals:ITE; Output Power Max:50W; Output Voltage Min:590mV; Output Voltage Max:5.1V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:-; Input Voltage DC Min:3V; Height:13.13mm RoHS Compliant: Yes

PTH12050WAZ. from Artesyn Embedded Technologies
Artesyn Embedded Technologies

Power Supply Approvals:ITE; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Height:8.5mm RoHS Compliant: Yes

I6A24014A033V-001-R. from Tdk-Lambda
Tdk-Lambda

Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:24V; Output Current Max:14A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Sixteenth Brick; Input Voltage DC Min:9V RoHS Compliant: Yes

IBH12020A007V-007-R. from Tdk-Lambda
Tdk-Lambda

Output Power Max:80W; Output Voltage Min:700mV; Output Voltage Max:5.5V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DOSA; Input Voltage DC Min:3.5V; Input Voltage DC Max:14V; Height:9.9mmRoHS Compliant: Yes

MYMGK00506ERSR from Murata Power Solutions
Murata Power Solutions

DC/DC CONV, POL, SYNC BUCK, 300KHZ, SMD; Power Supply Approvals:ITE; Output Voltage Min:700mV; Output Voltage Max:5V; DC / DC Converter Type:Module; Product Range:-; DC / DC Converter IC Case:SMD; Input Voltage Max:14V RoHS Compliant: Yes

IAD12016A008V000R from Tdk-Lambda
Tdk-Lambda

DC-DC CONVERTER, NON ISO POL, 1 O/P, 80W, 16A; Power Supply Approvals:ITE; Output Power Max:80W; Output Voltage Min:800mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; Height:14mm RoHS Compliant: Yes

See more parts featured in this category or return to DC / DC Converters
Viewing page 13 of 13
241 to 255 of 255 parts currently displaying