Passive Components

A passive component is an electric component that does not need electrical power to work. However, it is connected to an AC or alternating current. It is an essential element for inductors, resistors, transformers, and capacitors. As it’s “passive” and not an energy source, it does not amplify or gain power. A passive device stores, absorbs, or disperses the energy it receives in a magnetic or electric field. Passive components can be connected together within an electrical circuit. It can also be utilized individually.

Common Elements of Passive Components

Inductor

This passive device is not intended to generate energy but is capable of storing and delivering it. Inductors are lossless, which means energy is not lost and converted to heat. As such, inductors can keep the energy stored for as long as needed. Electromagnets, solenoids, and chokes are examples inductors.

Resistor

A resistor is not capable of transferring energy to circuits. What it does is receive and dissipate electrical energy as heat. It is a two-terminal component that reduces current flow and lowers circuit voltage levels.

Transformer

Transformers are passive electrical devices that have constant power. As such, they are capable only of increasing and decreasing voltage. They cannot supply and amplify energy. Transformers work mainly by using electromagnetic induction to move energy from one to two or more circuits. Like inductors, they are also lossless.

Capacitor

Also called a condenser, a capacitor uses an electric field to store energy electrostatically. In other words, it does not supply energy but sets it aside for future use. A capacitor is a two-terminal passive component that is made up of two electrical conductors with a dielectric as a separator.

Two Types of Passive Components

  1. Lossless passive components are not equipped with an output or input power flow. Capacitors, inductors, and transformers fall under this category.
  2. Dissipative or lossy passive components are not capable of absorbing power coming from an external circuit. Resistors are classified as dissipative.
Home Categories Passives
Passive Components

Category Selection

View Parts from Category

Parts from Passive Components Category

Viewing page 1 of 5000
1 to 20 of 788646 parts currently displaying
206514-0001 from Molex
Molex

CERAMIC SMT ANTENNA, 2.4/5GHZ; Antenna Case Size:4mm x 3mm x 4mm; Center Frequency 1:2.4GHz; Center Frequency 2:5GHz; Product Range:206514 Series RoHS Compliant: Yes

211964-0001 from Molex
Molex

CERAMIC LOOP SMT ANTENNA, 2.4/5GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:2.4GHz; Center Frequency 2:5GHz; Product Range:211964 Series RoHS Compliant: Yes

146175-0001 from Molex
Molex

DUAL BAND SMD ANTENNA, 2.4/5GHZ; Antenna Case Size:5mm x 3mm x 4mm; Center Frequency 1:2.4GHz; Center Frequency 2:5GHz; Product Range:146175 Series RoHS Compliant: Yes

146175-0001 from Molex
Molex

DUAL BAND SMD ANTENNA, 2.4/5GHZ; Antenna Case Size:5mm x 3mm x 4mm; Center Frequency 1:5GHz; Center Frequency 2:2.4GHz; Product Range:146175 Series RoHS Compliant: Yes

M620720 from Avx
Avx

CERAMIC ANTENNA, 868-870MHZ/902-928 MHZ; Antenna Case Size:6mm x 2mm x 1.1mm; Center Frequency 1:0.869GHz; Center Frequency 2:0.915GHz; Product Range:Savvi Series RoHS Compliant: Yes

M620720 from Avx
Avx

CERAMIC ANTENNA, 868-870MHZ/902-928 MHZ; Antenna Case Size:6mm x 2mm x 1.1mm; Center Frequency 1:0.869GHz; Center Frequency 2:0.915GHz; Product Range:Savvi Series RoHS Compliant: Yes

0900AT43A0070E from Johanson Technology
Johanson Technology

DUAL BAND ANTENNA, 868/915GHZ, 50 OHM; Antenna Case Size:7mm x 2mm x 0.8mm; Centre Frequency 1:0.868GHz; Centre Frequency 2:0.915GHz; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

W3006 from Pulse Larsen Antennas
Pulse Larsen Antennas

CHIP ANTENNA, 2.4-2.5/5.15-5.85GHZ; Antenna Case Size:10mm x 3.2mm x 1.5mm; Center Frequency 1:2.45GHz; Center Frequency 2:5.5GHz; Product Range:- RoHS Compliant: Yes

W3070 from Pulse Larsen Antennas
Pulse Larsen Antennas

CHIP ANTENNA, 880-960/1710-1880 MHZ; Antenna Case Size:10mm x 3.2mm x 2mm; Center Frequency 1:0.92GHz; Center Frequency 2:1.795GHz; Product Range:- RoHS Compliant: Yes

W3078 from Pulse Larsen Antennas
Pulse Larsen Antennas

CHIP ANTENNA, 2.4-2.4835/4.95-5.85GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.1mm; Center Frequency 1:2.44175GHz; Center Frequency 2:5.4GHz; Product Range:- RoHS Compliant: Yes

W3079 from Pulse Larsen Antennas
Pulse Larsen Antennas

CHIP ANTENNA, 2.4-2.4835/5.15-5.85 GHZ; Center Frequency 1:2.44175GHz; Center Frequency 2:5.5GHz; Product Range:- RoHS Compliant: Yes

W3225 from Pulse Larsen Antennas
Pulse Larsen Antennas

CERAMIC PATCH ANTENNA, 1.5754/1.6025GHZ; Antenna Case Size:25mm x 25mm x 4mm; Center Frequency 1:1.57542GHz; Center Frequency 2:1.6025625GHz; Product Range:- RoHS Compliant: Yes

W3006. from Pulse Electronics
Pulse Electronics

Antenna Case Size:10mm x 3.2mm x 1.5mm; Center Frequency 1:2.45GHz; Center Frequency 2:5.5GHz; Product Range:- RoHS Compliant: No

M830520 from Avx
Avx

EMBEDDED CERAMIC ANTENNA, 2.442/5.487GHZ; Antenna Case Size:8mm x 3mm x 1.3mm; Centre Frequency 1:2.4425GHz; Centre Frequency 2:5.4875GHz; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

ACAG0301-15752450-T from Abracon

MULTIBAND CHIP ANTENNA, 1.575GHZ/2.45GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:1.575GHz; Center Frequency 2:2.45GHz; Product Range:- RoHS Compliant: Yes

ACAG0301-24505500-T from Abracon

DUAL BAND CHIP ANTENNA, 2.45GHZ/5.5GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:2.45GHz; Center Frequency 2:5.5GHz; Product Range:- RoHS Compliant: Yes

ACAG0301-24505500-T from Abracon

DUAL BAND CHIP ANTENNA, 2.45GHZ/5.5GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:2.45GHz; Center Frequency 2:5.5GHz; Product Range:- RoHS Compliant: Yes

ACAG0301-15752450-T from Abracon

MULTIBAND CHIP ANTENNA, 1.575GHZ/2.45GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:1.575GHz; Center Frequency 2:2.45GHz; Product Range:- RoHS Compliant: Yes

1002649 from Avx
Avx

DUAL PATCH ANTENNA, 1.575/1.598/1.606GHZ ROHS COMPLIANT: YES

LSP69001299TR from Avx

LTE CAT-M1/ NB IOT ANTENNA, 35X9X3.2MM ROHS COMPLIANT: YES

See more parts featured in this category or return to Passives
Viewing page 1 of 5000
1 to 20 of 788646 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us