Potentiometers, Trimmers & Accessories

Potentiometers are variable resistors with three terminals. They are alternatively known as potmeters or pots, and function as adjustable voltage dividers. Potentiometers have sliding contacts, wipers, and a track. These resistive elements have end terminals attached to them. Their resistance, which can be manually adjusted, controls the flow of electric current.

There are potentiometers with just two terminals – the wiper and the other end, and they function as rheostats or variable resistors.

Potentiometers are passive devices, which mean they can function without additional circuits or power supply. These variable resistors are essential for controlling a radio’s audio volume. They are also used in medical wood processing machine, various medical equipment, and injection mold machines. Potentiometers are preferred devices for user controls.

Thomas Edison is credited as the inventor of carbon potentiometer, which is what is popularly used nowadays. He called the device a coiled resistance wire rheostat.

Types of Potentiometers

Potentiometers are categorized into two major types: linear and rotary.

  • Linear potentiometers are also called faders or sliders. There potentiometers have pins attached to adjustable sliders. The two leads are connected to the resistor ends, enabling fixed resistance. Varying resistance is produced by the third lead, which is attached to a slider traveling through the resistor. Linear potentiometers are visually intuitive, and this makes them the ideal choice for graphic equalizers and soundboards.
  • Rotary potentiometers are typically utilized for audio systems signal, volume levels, and audio devices that produce a live effect or sound, like electric musical instruments. These potentiometers have dials or knobs that allow their wipers to move in a circle. It has dual pins attached to resistive elements that are arranged in semi-circle. Its third pin or lead is attached to a rotating knob, which help create a linear output.
Home Categories Passives Passive Components
Potentiometers, Trimmers & Accessories

Category Selection

View Parts from Category

Parts from Potentiometers, Trimmers & Accessories Category

Viewing page 1 of 309
1 to 20 of 6163 parts currently displaying
Bourns

Track Resistance:100kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:4; Adjustment Type:Pushbutton RoHS Compliant: Yes

3683S-1-103L. from Bourns
Bourns

Track Resistance:10kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Variable; Operating Temperature Max:85°C; Operating Temperature Min:-25°C; Resistance:10kohm RoHS Compliant: Yes

3682S-1-103L. from Bourns
Bourns

Track Resistance:10kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:2; Adjustment Type:Variable; Operating Temperature Max:85°C; Operating Temperature Min:-25°C; Resistance:10kohm RoHS Compliant: Yes

3610S-1-102 from Bourns
Bourns

POTENTIOMETER, DIGITAL, 1.5W, 1K; Track Resistance:1kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:Knobpot 3610 Series; No. of Gangs:1; Adjustment Type:Knurled Knob; SVHC:Cadmium (15-Jan-2019); Operating RoHS Compliant: No

3610S-1-103 from Bourns
Bourns

POTENTIOMETER; Track Resistance:10kohm; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:Knobpot 3610 Series; No. of Gangs:1; Adjustment Type:Knurled Knob; SVHC:Cadmium (15-Jan-2019); Operating Temperature Max:85°C; RoHS Compliant: No

3683S-1-105L from Bourns
Bourns

POTENTIOMETER, 1MR, 2W; Track Resistance:1Mohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Pushbutton; SVHC:Lead (15-Jan-2019); Operating Temperature Max:85°C; Operating RoHS Compliant: Yes

3683S-1-102L from Bourns
Bourns

POTENTIOMETER, DIGITAL, 2W, 1K; Track Resistance:1kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Pushbutton; SVHC:Lead (15-Jan-2019); Operating Temperature Max:85°C; RoHS Compliant: Yes

PA16NP502KAB15 from Vishay
Vishay

CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 500mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:PA16NP Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

PA16NP503KAB15 from Vishay
Vishay

CONDUCTIVE PLASTIC POTENTIOMETER, 50KOHM 10%, 500mW; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:PA16NP Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

3682S-1-104L from Bourns
Bourns

POTENTIOMETER, DIGITAL, 100KOHM, 3%, 2W; Track Resistance:100kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3682S Series; No. of Gangs:2; Adjustment Type:Variable; Operating Temperature Max:85°C; Resistance:100kohm RoHS Compliant: Yes

3682S-1-102L from Bourns
Bourns

DIGITAL POTENTIOMETER, 1KOHM 3%, 2W; Track Resistance:1kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:2; Adjustment Type:Pushbutton; Operating Temperature Max:85°C; Resistance:1kohm RoHS Compliant: Yes

3682S-1-103L from Bourns
Bourns

DIGITAL POTENTIOMETER, 10KOHM 3% 2W; Track Resistance:10kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:2; Adjustment Type:Variable; Operating Temperature Max:85°C; Resistance:10kohm RoHS Compliant: Yes

3682S-1-105L from Bourns
Bourns

DIGITAL POTENTIOMETER, 1MOHM, 3%, 2W; Track Resistance:1Mohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3682S Series; No. of Gangs:2; Adjustment Type:Screwdriver Slot; Operating Temperature Max:85°C; Resistance:1Mohm RoHS Compliant: Yes

3682S-1-502L from Bourns
Bourns

DIGITAL POTENTIOMETER, 5KOHM 3%, 2W; Track Resistance:5kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:2; Adjustment Type:Variable; Operating Temperature Max:85°C; Resistance:5kohm RoHS Compliant: Yes

3683S-1-102L from Bourns
Bourns

DIGITAL POTENTIOMETER, 1KOHM 3%, 2W; Track Resistance:1kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Variable; Operating Temperature Max:85°C; Resistance:1kohm RoHS Compliant: Yes

3683S-1-103L from Bourns
Bourns

DIGITAL POTENTIOMETER, 10KOHM 3% 2W; Track Resistance:10kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Variable; Operating Temperature Max:85°C; Resistance:10kohm RoHS Compliant: Yes

3683S-1-104L from Bourns
Bourns

POTENTIOMETER, DIGITAL, 100KOHM, 3%, 2W; Track Resistance:100kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Variable; Operating Temperature Max:85°C; Resistance:100kohm RoHS Compliant: Yes

3683S-1-105L from Bourns
Bourns

DIGITAL POTENTIOMETER, 1MOHM 3%, 2W; Track Resistance:1Mohm; Power Rating:2W; Resistance Tolerance:± 15%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Screwdriver Slot; Operating Temperature Max:85°C; Resistance:1Mohm RoHS Compliant: Yes

3683S-1-202L from Bourns
Bourns

DIGITAL POTENTIOMETER, 2KOHM 3%, 2W; Track Resistance:2kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Variable; Operating Temperature Max:85°C; Resistance:2kohm RoHS Compliant: Yes

3683S-1-502L from Bourns
Bourns

DIGITAL POTENTIOMETER, 5KOHM 3%, 2W; Track Resistance:5kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Variable; Operating Temperature Max:85°C; Resistance:5kohm RoHS Compliant: Yes

See more parts featured in this category or return to Passive Components
Viewing page 1 of 309
1 to 20 of 6163 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us