Inductors
Category Selection
View Parts from CategoryRF Inductors
52 parts
Charging Coils
102 parts
Power Inductors
13015 parts
High Frequency Inductors
5265 parts
Parts from Inductors Category
WIRELESS CHARGING TX COIL, 11.5/12.5UH ROHS COMPLIANT: YES
WIRELESS CHARGING TX COIL, 11.3UH ROHS COMPLIANT: YES
CHARGING COIL ARRAY, 3 COIL, 11.5/12.5UH; Inductance:1 x 11.5µH, 2 x 12.5µH; Inductance Tolerance:± 10%; No. of Coils:3 Coils; Product Range:WE-WPCC Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CHARGING COIL ARRAY, 9.8UH / 10.2UH, 10% ROHS COMPLIANT: YES
WIRELESS CHARGING TRANSMITTER COIL ROHS COMPLIANT: YES
CHARGING COIL, 16.2UH, 5%; Product Range:IWAS-4832EC-50 Series; Inductance:16.2µH; Inductance Tolerance:± 5% RoHS Compliant: Yes
CHARGING COIL, 19UH; Product Range:WR Series; Inductance:19µH; Inductance Tolerance:-; SVHC:No SVHC (15-Jan-2018); External Depth:0.62mm; External Length / Height:44mm; External Width:40mm RoHS Compliant: Yes
CHARGING COIL, 13UH; Product Range:WR Series; Inductance:13µH; Inductance Tolerance:-; SVHC:No SVHC (15-Jan-2018); External Depth:1mm; External Length / Height:48.5mm; External Width:32.5mm RoHS Compliant: Yes
CHARGING COIL, 13.3UH; Product Range:WR Series; Inductance:13.3µH; Inductance Tolerance:-; SVHC:No SVHC (15-Jan-2018); External Depth:1.25mm; External Length / Height:48.5mm; External Width:32.5mm RoHS Compliant: Yes
Product Range:IWAS-3827EC-50 Series; Inductance:10.7µH; Inductance Tolerance:± 5% RoHS Compliant: Yes
WIRELESS CHARGING COIL, RX, 9.7UH, 5%; Product Range:IWAS Series; Inductance:9.7µH; Inductance Tolerance:± 5% RoHS Compliant: Yes
CHARGING COIL, 19.5UH, 9.5A, 10% ROHS COMPLIANT: YES
CHARGING COIL, 3UH, 8.5A, 10% ROHS COMPLIANT: YES
CHARGING COIL, 13UH, 10% ROHS COMPLIANT: YES
CHARGING COIL, 14UH, 10% ROHS COMPLIANT: YES
CHARGING COIL, 12UH, 10% ROHS COMPLIANT: YES
CHARGING COIL, 6.3UH, 10% ROHS COMPLIANT: YES