Inductors
Category Selection
View Parts from CategoryRF Inductors
52 parts
Charging Coils
102 parts
Power Inductors
13015 parts
High Frequency Inductors
5265 parts
Parts from Inductors Category
INDUCTOR, 14.7NH, 2%, 3GHZ, AIR CORE; Inductance:14.7nH; RMS Current (Irms):4.4A; Product Range:AS Series; Inductance Tolerance:± 2%; Air Core Inductor Case:1.549mm x 2.134mm x 1.829mm; DC Resistance Max:0.0072ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 25NH, 2%, 2.5GHZ, AIR CORE; Inductance:25nH; RMS Current (Irms):4.4A; Product Range:AS Series; Inductance Tolerance:± 2%; Air Core Inductor Case:2.972mm x 2.134mm x 1.829mm; DC Resistance Max:0.01ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 27.2NH, 2%, 3.2GHZ, AIR CORE; Inductance:27.3nH; RMS Current (Irms):4.4A; Product Range:AS Series; Inductance Tolerance:± 2%; Air Core Inductor Case:2.972mm x 2.134mm x 1.829mm; DC Resistance Max:0.01ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 100NH, 5%, 1.2GHZ, AIR CORE; Inductance:100nH; RMS Current (Irms):1.7A; Product Range:AL Series; Inductance Tolerance:± 5%; Air Core Inductor Case:4.83mm x 3.81mm x 4.2mm; DC Resistance Max:0.0123ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 120NH, 5%, 1.1GHZ, AIR CORE; Inductance:120nH; RMS Current (Irms):1.5A; Product Range:AL Series; Inductance Tolerance:± 5%; Air Core Inductor Case:4.83mm x 3.81mm x 4.2mm; DC Resistance Max:0.0173ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 33NH, 5%, 2.5GHZ, AIR CORE; Inductance:33nH; RMS Current (Irms):3A; Product Range:AL Series; Inductance Tolerance:± 5%; Air Core Inductor Case:4.83mm x 3.81mm x 4.2mm; DC Resistance Max:0.0048ohm; Self Resonant Frequency RoHS Compliant: Yes
INDUCTOR, 47NH, 5%, 2.1GHZ, AIR CORE; Inductance:47nH; RMS Current (Irms):3A; Product Range:AL Series; Inductance Tolerance:± 5%; Air Core Inductor Case:4.83mm x 3.81mm x 4.2mm; DC Resistance Max:0.0056ohm; Self Resonant Frequency RoHS Compliant: Yes
INDUCTOR, 68NH, 5%, 1.5GHZ, AIR CORE; Inductance:68nH; RMS Current (Irms):2.5A; Product Range:AL Series; Inductance Tolerance:± 5%; Air Core Inductor Case:4.83mm x 3.81mm x 4.2mm; DC Resistance Max:0.0082ohm; Self Resonant Frequency RoHS Compliant: Yes
INDUCTOR, 5.6NH, 2%, 6.5GHZ, AIR CORE; Inductance:5.6nH; RMS Current (Irms):1.6A; Product Range:AL Series; Inductance Tolerance:± 2%; Air Core Inductor Case:4.04mm x 1.42mm x 1.37mm; DC Resistance Max:0.009ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 7.15NH, 2%, 6GHZ, AIR CORE; Inductance:7.15nH; RMS Current (Irms):1.6A; Product Range:AL Series; Inductance Tolerance:± 2%; Air Core Inductor Case:4.04mm x 1.42mm x 1.37mm; DC Resistance Max:0.01ohm; Self Resonant FrequencyRoHS Compliant: Yes
INDUCTOR, 21.5NH, 2%, 3.7GHZ, AIR CORE; Inductance:21.5nH; RMS Current (Irms):4.4A; Product Range:AS Series; Inductance Tolerance:± 2%; Air Core Inductor Case:2.565mm x 2.134mm x 1.829mm; DC Resistance Max:0.009ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 2.55NH, ± 5%, 8.2GHZ, AIR CORE; Inductance:2.55nH; RMS Current (Irms):1.6A; Product Range:WE-CAIR Series; Inductance Tolerance:± 5%; Air Core Inductor Case:2.21mm x 1.42mm x 1.37mm; DC Resistance Max:0.005ohm; Self ResonantRoHS Compliant: Yes
INDUCTOR, 3.85NH, ± 5%, 7.5GHZ, AIR CORE; Inductance:3.85nH; RMS Current (Irms):1.6A; Product Range:WE-CAIR Series; Inductance Tolerance:± 5%; Air Core Inductor Case:2.21mm x 1.42mm x 1.37mm; DC Resistance Max:0.006ohm; Self ResonantRoHS Compliant: Yes
INDUCTOR, 7.15NH, ± 5%, 6GHZ, AIR CORE; Inductance:7.15nH; RMS Current (Irms):1.6A; Product Range:WE-CAIR Series; Inductance Tolerance:± 5%; Air Core Inductor Case:4.04mm x 1.42mm x 1.37mm; DC Resistance Max:0.01ohm; Self Resonant RoHS Compliant: Yes
INDUCTOR, 9.85NH, ± 5%, 5.2GHZ, AIR CORE; Inductance:9.85nH; RMS Current (Irms):1.6A; Product Range:WE-CAIR Series; Inductance Tolerance:± 5%; Air Core Inductor Case:4.04mm x 1.42mm x 1.37mm; DC Resistance Max:0.013ohm; Self ResonantRoHS Compliant: Yes
INDUCTOR, 12.55NH, 5%, 4.6GHZ, AIR CORE; Inductance:12.55nH; RMS Current (Irms):1.6A; Product Range:WE-CAIR Series; Inductance Tolerance:± 5%; Air Core Inductor Case:4.04mm x 1.42mm x 1.37mm; DC Resistance Max:0.014ohm; Self ResonantRoHS Compliant: Yes
AIR CORE INDUCTOR, 12.5NH, 3GHZ, 4.3A; Inductance:12.5nH; RMS Current (Irms):4.3A; Product Range:AIAC-1512C Series; Inductance Tolerance:± 5%; Air Core Inductor Case:3.3mm x 2.5mm x 2.6mm; DC Resistance Max:0.003ohm; Self Resonant RoHS Compliant: Yes