Through Hole Toroidal Inductors

Parts from Through Hole Toroidal Inductors Category

Viewing page 3 of 24
41 to 60 of 467 parts currently displaying
2200HT-221-V-RC. from Bourns Jw Miller
Bourns Jw Miller

HIGH CURRENT INDUCTOR, 220UH, 4.3A, 15%; Product Range:2200HT Series; Inductance:220µH; RMS Current (Irms):4.3A; DC Resistance Max:0.091ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

2207-V-RC. from Bourns Jw Miller
Bourns Jw Miller

TOROIDAL INDUCTOR, 33UH, 7.4A, 15%; Product Range:2200 Series; Inductance:33µH; RMS Current (Irms):7.4A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm; DC Current Rating:7.4A RoHS Compliant: Yes

2212-V-RC. from Bourns Jw Miller
Bourns Jw Miller

IND HIGH CURRENT WW 100UH 15% 1KHZ 4.4A TRD ROHS COMPLIANT: YES

2309-H-RC. from Bourns Jw Miller
Bourns Jw Miller

IND HIGH CURRENT WW 47UH 15% 1KHZ 10.7A TRD ROHS COMPLIANT: YES

2310-V-RC. from Bourns Jw Miller
Bourns Jw Miller

IND HIGH CURRENT WW 56UH 15% 1KHZ 10.2A TRD ROHS COMPLIANT: YES

2318-H-RC. from Bourns Jw Miller
Bourns Jw Miller

IND HIGH CURRENT WW 330UH 15% 1KHZ 5.2A TRD ROHS COMPLIANT: YES

2200HT-221-V-RC from Bourns Jw Miller
Bourns Jw Miller

HIGH CURRENT INDUCTOR, 220UH, 4.3A, 15%; Product Range:2200HT Series; Inductance:220µH; RMS Current (Irms):4.3A; DC Resistance Max:0.091ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

FIT106-2 from Triad Magnetics
Triad Magnetics

TOROIDAL INDUCTOR, 197UH, 4.8A, 10%; Product Range:FIT Series; Inductance:197µH; RMS Current (Irms):4.8A; DC Resistance Max:0.106ohm; Inductance Tolerance:± 10%; Case Dimensions:33.02mm x 18.42mm x 35.56mm; DC Current Rating:4.8A RoHS Compliant: Yes

FIT44-3 from Triad Magnetics
Triad Magnetics

TOROIDAL INDUCTOR, 12.3UH, 4A, 10%; Product Range:FIT Series; Inductance:12.3µH; RMS Current (Irms):4A; DC Resistance Max:0.0234ohm; Inductance Tolerance:± 10%; Case Dimensions:15.88mm x 8.89mm x 17.78mm; DC Current Rating:4A RoHS Compliant: Yes

FIT50-5 from Triad Magnetics
Triad Magnetics

TOROIDAL INDUCTOR, 16.76UH 5.7A 10%; Product Range:FIT Series; Inductance:16.76µH; RMS Current (Irms):5.7A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 10%; Case Dimensions:17.78mm x 12.06mm x 19.05mm; DC Current Rating:5.7A RoHS Compliant: Yes

FIT68-7 from Triad Magnetics
Triad Magnetics

TOROIDAL INDUCTOR, 18.64UH 8.1A 10%; Product Range:FIT Series; Inductance:18.64µH; RMS Current (Irms):8.1A; DC Resistance Max:0.0148ohm; Inductance Tolerance:± 10%; Case Dimensions:22.22mm x 12.06mm x 24.13mm; DC Current Rating:8.1A RoHS Compliant: Yes

FIT44-1 from Triad Magnetics
Triad Magnetics

TOROIDAL INDUCTOR, 915UH, 2.8A, 10%; Product Range:FIT Series; Inductance:18.85µH; RMS Current (Irms):2.8A; DC Resistance Max:0.0448ohm; Inductance Tolerance:± 10%; Case Dimensions:15.88mm x 8.89mm x 17.78mm; DC Current Rating:2.8A RoHS Compliant: Yes

FIT106-1 from Triad Magnetics
Triad Magnetics

TOROIDAL INDUCTOR, 253UH, 4A, 10%; Product Range:FIT Series; Inductance:253µH; RMS Current (Irms):4A; DC Resistance Max:0.139ohm; Inductance Tolerance:± 10%; Case Dimensions:33.02mm x 18.42mm x 35.56mm; DC Current Rating:4A RoHS Compliant: Yes

FIT106-3 from Triad Magnetics
Triad Magnetics

TOROIDAL INDUCTOR, 154UH, 5.7A, 10%; Product Range:FIT Series; Inductance:154µH; RMS Current (Irms):5.7A; DC Resistance Max:0.074ohm; Inductance Tolerance:± 10%; Case Dimensions:33.02mm x 18.42mm x 35.56mm; DC Current Rating:5.7A RoHS Compliant: Yes

FIT106-4 from Triad Magnetics
Triad Magnetics

TOROIDAL INDUCTOR, 116UH, 6.8A, 10%; Product Range:FIT Series; Inductance:116µH; RMS Current (Irms):6.8A; DC Resistance Max:0.0485ohm; Inductance Tolerance:± 10%; Case Dimensions:33.02mm x 18.42mm x 35.56mm; DC Current Rating:6.8A RoHS Compliant: Yes

FIT106-5 from Triad Magnetics
Triad Magnetics

TOROIDAL INDUCTOR, 93UH, 8.1A, 10%; Product Range:FIT Series; Inductance:93µH; RMS Current (Irms):8.1A; DC Resistance Max:0.0391ohm; Inductance Tolerance:± 10%; Case Dimensions:33.02mm x 18.42mm x 35.56mm; DC Current Rating:8.1A RoHS Compliant: Yes

FIT106-6 from Triad Magnetics
Triad Magnetics

TOROIDAL INDUCTOR, 70.05UH 9.7A 10%; Product Range:FIT Series; Inductance:70.05µH; RMS Current (Irms):9.7A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 10%; Case Dimensions:33.02mm x 18.42mm x 35.56mm; DC Current Rating:9.7A RoHS Compliant: Yes

FIT44-2 from Triad Magnetics
Triad Magnetics

TOROIDAL INDUCTOR, 14.75UH 3.4A 10%; Product Range:FIT Series; Inductance:14.75µH; RMS Current (Irms):3.4A; DC Resistance Max:0.0307ohm; Inductance Tolerance:± 10%; Case Dimensions:15.88mm x 8.89mm x 17.78mm; DC Current Rating:3.4A RoHS Compliant: Yes

FIT44-4 from Triad Magnetics
Triad Magnetics

TOROIDAL INDUCTOR, 8.06UH, 4.8A 10%; Product Range:FIT Series; Inductance:8.06µH; RMS Current (Irms):4.8A; DC Resistance Max:0.0159ohm; Inductance Tolerance:± 10%; Case Dimensions:15.88mm x 8.89mm x 17.78mm; DC Current Rating:4.8A RoHS Compliant: Yes

FIT50-1 from Triad Magnetics
Triad Magnetics

TOROIDAL INDUCTOR, 47.4UH, 2.8A 10%; Product Range:FIT Series; Inductance:47.4µH; RMS Current (Irms):2.8A; DC Resistance Max:0.0789ohm; Inductance Tolerance:± 10%; Case Dimensions:17.78mm x 12.06mm x 19.05mm; DC Current Rating:2.8A RoHS Compliant: Yes

See more parts featured in this category or return to Toroidal Inductors
Viewing page 3 of 24
41 to 60 of 467 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us