Through Hole Toroidal Inductors
Parts from Through Hole Toroidal Inductors Category
Product Range:2200 Series; Inductance:120µH; RMS Current (Irms):3.3A; DC Resistance Max:0.098ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm; DC Current Rating:3.3A; Inductor Case Style:Radial Leaded RoHS Compliant: Yes
Product Range:2300HT Series; Inductance:33µH; RMS Current (Irms):13.6A; DC Resistance Max:0.015ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm; DC Current Rating:13.6A; External Depth:0.53mm; External Height:1.14mmRoHS Compliant: Yes
Product Range:2200 Series; Inductance:150µH; RMS Current (Irms):3.1A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm; DC Current Rating:3.1A; Inductor Case Style:Radial Leaded RoHS Compliant: Yes
Product Range:2300 Series; Inductance:470µH; RMS Current (Irms):3.8A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Case Dimensions:32.51mm x 16.51mm; DC Current Rating:3.8A; Inductor Case Style:Radial Leaded RoHS Compliant: Yes
Product Range:2100 Series; Inductance:180µH; RMS Current (Irms):2.6A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm; DC Current Rating:2.6A; Inductor Case Style:Radial Leaded RoHS Compliant: Yes