Through Hole Toroidal Inductors
Parts from Through Hole Toroidal Inductors Category
INDUCTOR TOROIDAL, 20UH, 7.8A, PCB; Product Range:OCTA-PAC Series; Inductance:21.25µH; RMS Current (Irms):7.8A; DC Resistance Max:0.026ohm; Inductance Tolerance:± 20%; Case Dimensions:24.5mm x 16.6mm; Core Material:Iron RoHS Compliant: Yes
INDUCTOR TOROIDAL, 50UH, 4.9A, PCB; Product Range:OCTA-PAC Series; Inductance:50µH; RMS Current (Irms):4.9A; DC Resistance Max:0.0326ohm; Inductance Tolerance:± 20%; Case Dimensions:21.6mm x 13.6mm; Core Material:Iron RoHS Compliant: Yes
INDUCTOR TOROIDAL, 50UH, 4.9A, PCB; Product Range:OCTA-PAC Series; Inductance:50µH; RMS Current (Irms):4.9A; DC Resistance Max:0.0326ohm; Inductance Tolerance:± 20%; Case Dimensions:21.6mm x 13.6mm; Core Material:Iron RoHS Compliant: Yes
INDUCTOR, 100UH, 17.6A, +20%; Product Range:OCTA-PAC CTX 1 Series; Inductance:99.38µH; RMS Current (Irms):17.6A; DC Resistance Max:0.0109ohm; Inductance Tolerance:± 20%; Case Dimensions:57mm x 27.5mm; Core Material:Iron Powder RoHS Compliant: Yes
INDUCTOR, 20UH, 31.5A, +20%; Product Range:OCTA-PAC Series; Inductance:19.24µH; RMS Current (Irms):31.5A; DC Resistance Max:0.0034ohm; Inductance Tolerance:± 20%; Case Dimensions:59mm x 28mm; Core Material:Iron Powder RoHS Compliant: Yes
INDUCTOR, 10UH, 16.9A, 20%; Product Range:OCTA-PAC Series; Inductance:10.04µH; RMS Current (Irms):16.9A; DC Resistance Max:0.0051ohm; Inductance Tolerance:± 20%; Case Dimensions:34mm x 21.4mm; Core Material:Iron Powder RoHS Compliant: Yes
TOROIDAL INDUCTOR, 99.38UH, 17.6A, RAD; Product Range:LCPI Series; Inductance:99.38µH; RMS Current (Irms):17.6A; DC Resistance Max:0.0109ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
INDUCTOR, 250UH, 4.2A, +20%; Product Range:OCTA-PAC CTX 2 Series; Inductance:251.1µH; RMS Current (Irms):4.2A; DC Resistance Max:0.0833ohm; Inductance Tolerance:± 20%; Case Dimensions:31.2mm x 19mm; Core Material:Iron Powder RoHS Compliant: Yes
INDUCTOR, 22UH, 9.3A, 15%, HIGH CURRENT; Product Range:2200HT Series; Inductance:22µH; RMS Current (Irms):9.3A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2018); DC Current Rating:9.3A; Inductor Case RoHS Compliant: Yes
INDUCTOR, 220UH, 20%, TOROIDAL; Product Range:MCAPB Series; Inductance:220µH; RMS Current (Irms):500mA; DC Resistance Max:0.16ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); DC Current Rating:500mA; External Depth:11mm; RoHS Compliant: Yes
TOROIDAL INDUCTOR, 47UH, 6.7A, 15%; Product Range:2200 Series; Inductance:47µH; RMS Current (Irms):6.7A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 15%; Case Dimensions:24.13mm x 13.97mm; DC Current Rating:6.7A RoHS Compliant: Yes
TOROIDAL INDUCTOR, 33UH, 5A, 15%; Product Range:2100 Series; Inductance:33µH; RMS Current (Irms):5A; DC Resistance Max:0.029ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm; DC Current Rating:5A; No. of Pins:2Pins RoHS Compliant: Yes
TOROIDAL INDUCTOR, 220UH, 2.4A, 15%; Product Range:2100 Series; Inductance:220µH; RMS Current (Irms):2.4A; DC Resistance Max:0.12ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm; DC Current Rating:2.4A RoHS Compliant: Yes
IND HIGH CURRENT WW 220UH 15% 1KHZ 2.4A TRD ROHS COMPLIANT: YES
IND HIGH CURRENT WW 1MH 15% 1KHZ 1.3A TRD ROHS COMPLIANT: YES