RF Inductors
Parts from RF Inductors Category
FIXED INDUCTOR 47NH 140MA; Product Range:LQW04AN_20 Series; Inductance:47nH; Inductor Construction:Unshielded; Current Rating:140mA; DC Resistance Max:1.68ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.4GHz; Inductor RoHS Compliant: Yes
FIXED INDUCTOR 47NH 140MA; Product Range:LQW04AN_20 Series; Inductance:47nH; Inductor Construction:Unshielded; Current Rating:140mA; DC Resistance Max:1.68ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.4GHz; Inductor RoHS Compliant: Yes
FIXED INDUCTOR 52NH 120MA; Product Range:LQW04AN_20 Series; Inductance:52nH; Inductor Construction:Unshielded; Current Rating:120mA; DC Resistance Max:2.28ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3GHz; Inductor RoHS Compliant: Yes
FIXED INDUCTOR 52NH 120MA; Product Range:LQW04AN_20 Series; Inductance:52nH; Inductor Construction:Unshielded; Current Rating:120mA; DC Resistance Max:2.28ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3GHz; Inductor RoHS Compliant: Yes
FIXED INDUCTOR 56NH 120MA; Product Range:LQW04AN_20 Series; Inductance:56nH; Inductor Construction:Unshielded; Current Rating:120mA; DC Resistance Max:2.28ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3GHz; Inductor RoHS Compliant: Yes
FIXED INDUCTOR 56NH 120MA; Product Range:LQW04AN_20 Series; Inductance:56nH; Inductor Construction:Unshielded; Current Rating:120mA; DC Resistance Max:2.28ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3GHz; Inductor RoHS Compliant: Yes
RF CHOKE, 2200UH, 0.18A, 10%, RADIAL; Product Range:RL855 Series; Inductance:2.2mH; Inductor Construction:Unshielded; Current Rating:180mA; DC Resistance Max:11.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:950kHz; RoHS Compliant: Yes
RF CHOKE, 2200UH, 0.18A, 10%, RADIAL; Product Range:RL875 Series; Inductance:2.2mH; Inductor Construction:Unshielded; Current Rating:180mA; DC Resistance Max:6.25ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:1.5MHz; RoHS Compliant: Yes
RF CHOKE, 2200UH, 0.16A, 10%, RADIAL; Product Range:RL875S Series; Inductance:2.2mH; Inductor Construction:Shielded; Current Rating:160mA; DC Resistance Max:7.56ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:1MHz; RoHS Compliant: Yes
RF CHOKE, 10000UH, 24MA 10% 0.47MHZ; Product Range:-; Inductance:10mH; DC Current Rating:24mA; DC Resistance Max:137ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:470kHz; Core Material:Ferrite; Inductor Type:Choke RoHS Compliant: Yes
RF CHOKE, 10UH, 10%, AXIAL; Product Range:77F Series; Inductance:10µH; DC Current Rating:500mA; DC Resistance Max:0.65ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:45MHz; Case Dimensions:3.9mm x 10.41mm; Q Factor:85 RoHS Compliant: Yes
Product Range:6000 Series; Inductance:10µH; DC Current Rating:3.4A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:14MHz; Core Material:Ferrite; Inductor Type:Choke; Q Factor:50 RoHS Compliant: Yes