RF Inductors
Parts from RF Inductors Category
HIGH CURRENT CHOKE, 4.7UH, 21A, 20%; Product Range:1130 Series; Inductance:4.7µH; DC Current Rating:21A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Body Material:Ferrite; Current Rating:21ARoHS Compliant: Yes
HIGH CURRENT CHOKE, 47UH, 9A, 10%; Product Range:1130 Series; Inductance:47µH; DC Current Rating:9A; DC Resistance Max:0.024ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:-; Body Material:Ferrite; Core Material:Ferrite RoHS Compliant: Yes
HIGH CURRENT CHOKE, 2.7UH, 27A, 20%; Product Range:1140 Series; Inductance:2.7µH; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Current Rating:27A; Inductor Case Style:Through Hole RoHS Compliant: Yes
HIGH CURRENT CHOKE, 56UH, 14.4A 10%; Product Range:1140 Series; Inductance:56µH; DC Resistance Max:0.019ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:-; Current Rating:14.4A; Inductor Case Style:Through Hole RoHS Compliant: Yes
HIGH CURRENT CHOKE, 68UH, 9A, 10%; Product Range:1130 Series; Inductance:68µH; DC Current Rating:9A; DC Resistance Max:0.029ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:-; Body Material:Ferrite; Core Material:Ferrite RoHS Compliant: Yes
CHOKE, 18UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:18µH; DC Current Rating:4A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:-; Body Material:Ferrite; Core Material:Ferrite RoHS Compliant: Yes
CHOKE, 820UH, ±10%, AXIAL; Product Range:5900 Series; Inductance:820µH; DC Current Rating:800mA; DC Resistance Max:0.655ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:-; Body Material:Ferrite; Core Material:Ferrite RoHS Compliant: Yes
RF CHOKE, 270NH, 875MA, 10%, 430MHZ; Product Range:8230 Series; Inductance:270nH; DC Current Rating:875mA; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:430MHz; Body Material:Phenolic; Q Factor:33RoHS Compliant: Yes
INDUCTOR, 4.7UH, ±10%, 75MHz, AXIAL; Product Range:8230 Series; Inductance:4.7µH; DC Current Rating:320mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:75MHz; Body Material:Iron; No. of Pins:2PinsRoHS Compliant: Yes
RF CHOKE, 39UH, 180MA, 10%, 22MHZ; Product Range:8230 Series; Inductance:39µH; DC Current Rating:180mA; DC Resistance Max:3.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:22MHz; Core Material:Ferrite; No. of Pins:2PinsRoHS Compliant: Yes
RF CHOKE, 56UH, 145MA, 10%, 18MHZ; Product Range:8230 Series; Inductance:56µH; DC Current Rating:145mA; DC Resistance Max:5.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:18MHz; Core Material:Ferrite; No. of Pins:2PinsRoHS Compliant: Yes
RF INDUCTOR, 1000NH, UNSHLD, 0.17A ROHS COMPLIANT: YES
RF INDUCTOR, 2.7NH, UNSHLD, 0.91A ROHS COMPLIANT: YES
RF INDUCTOR, 6NH, UNSHLD, 0.6A ROHS COMPLIANT: YES
FIXED INDUCTOR 36NH 155MA; Product Range:LQW04AN_20 Series; Inductance:36nH; Inductor Construction:Unshielded; Current Rating:155mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.8GHz; Inductor RoHS Compliant: Yes
FIXED INDUCTOR 36NH 155MA; Product Range:LQW04AN_20 Series; Inductance:36nH; Inductor Construction:Unshielded; Current Rating:155mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.8GHz; Inductor RoHS Compliant: Yes
FIXED INDUCTOR 39NH 150MA; Product Range:LQW04AN_20 Series; Inductance:39nH; Inductor Construction:Unshielded; Current Rating:150mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.5GHz; Inductor RoHS Compliant: Yes
FIXED INDUCTOR 39NH 150MA; Product Range:LQW04AN_20 Series; Inductance:39nH; Inductor Construction:Unshielded; Current Rating:150mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.5GHz; Inductor RoHS Compliant: Yes
FIXED INDUCTOR 43NH 145MA; Product Range:LQW04AN_20 Series; Inductance:43nH; Inductor Construction:Unshielded; Current Rating:145mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.45GHz; Inductor RoHS Compliant: Yes
FIXED INDUCTOR 43NH 145MA; Product Range:LQW04AN_20 Series; Inductance:43nH; Inductor Construction:Unshielded; Current Rating:145mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.45GHz; Inductor RoHS Compliant: Yes