RF Inductors
Parts from RF Inductors Category
RF CHOKE, 56UH, 1.48A, 10%, 5.4MHZ; Product Range:6000 Series; Inductance:56µH; DC Current Rating:1.48A; DC Resistance Max:0.18ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:5.4MHz; Core Material:Ferrite; Q Factor:30 RoHS Compliant: Yes
HF-CHOKE BC 120uH 5% / TAPE & REEL
CHOKE, 10UH, +10%, 14MHz; Product Range:6000 Series; Inductance:10µH; DC Current Rating:3.4A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:14MHz; Core Material:Ferrite; Inductor Type:Choke RoHS Compliant: Yes
RF CHOKE, 15UH, 2.9A, 10%, 12MHZ; Product Range:6000 Series; Inductance:15µH; DC Current Rating:2.9A; DC Resistance Max:0.056ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:12MHz; Core Material:Ferrite; Lead Spacing:5mm RoHS Compliant: Yes
RF CHOKE, 39UH, 1.85A, 10%, 6.9MHZ; Product Range:6000 Series; Inductance:39µH; DC Current Rating:1.85A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:6.9MHz; Core Material:Ferrite; Q Factor:30 RoHS Compliant: Yes
HIGH CURRENT CHOKE, 3.9UH 11.4A 20%; Product Range:1120 Series; Inductance:3.9µH; DC Current Rating:11.4A; DC Resistance Max:0.005ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Body Material:Ferrite RoHS Compliant: Yes
HIGH CURRENT CHOKE, 330UH, 1.6A 10%; Product Range:1120 Series; Inductance:330µH; DC Current Rating:1.6A; DC Resistance Max:0.305ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:-; Body Material:Ferrite; No. of Pins:2PinsRoHS Compliant: Yes
HIGH CURRENT CHOKE, 39UH, 4A, 10%; Product Range:1110 Series; Inductance:39µH; DC Current Rating:4A; DC Resistance Max:0.046ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:-; Body Material:Ferrite; Core Material:Ferrite RoHS Compliant: Yes
HIGH CURRENT CHOKE, 390UH, 1A, 10%; Product Range:1110 Series; Inductance:390µH; DC Current Rating:1A; DC Resistance Max:0.46ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:-; Body Material:Ferrite; Core Material:FerriteRoHS Compliant: Yes
HIGH CURRENT CHOKE, 4.7UH, 9A, 20%; Product Range:1110 Series; Inductance:4.7µH; DC Current Rating:9A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Body Material:Ferrite; Current Rating:9A RoHS Compliant: Yes
HIGH CURRENT CHOKE, 5.6UH, 9A, 20%; Product Range:1110 Series; Inductance:5.6µH; DC Current Rating:9A; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Body Material:Ferrite; Current Rating:9A RoHS Compliant: Yes
HIGH CURRENT CHOKE, 56UH, 2.8A, 10%; Product Range:1110 Series; Inductance:56µH; DC Current Rating:2.8A; DC Resistance Max:0.069ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:-; Body Material:Ferrite; No. of Pins:2Pins RoHS Compliant: Yes
HIGH CURRENT CHOKE, 8.2UH, 9A, 20%; Product Range:1110 Series; Inductance:8.2µH; DC Current Rating:9A; DC Resistance Max:0.009ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Body Material:Ferrite; Current Rating:9A RoHS Compliant: Yes
HIGH CURRENT CHOKE, 82UH, 2.8A, 10%; Product Range:1110 Series; Inductance:82µH; DC Current Rating:2.8A; DC Resistance Max:0.083ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:-; Body Material:Ferrite; No. of Pins:2Pins RoHS Compliant: Yes
HIGH CURRENT CHOKE, 1UH, 21A, 20%; Product Range:1130 Series; Inductance:1µH; DC Current Rating:21A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Body Material:Ferrite; Core Material:Ferrite RoHS Compliant: Yes
HIGH CURRENT CHOKE, 2.7UH, 21A, 20%; Product Range:1130 Series; Inductance:2.7µH; DC Current Rating:21A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Body Material:Ferrite; Current Rating:21ARoHS Compliant: Yes
HIGH CURRENT CHOKE, 3.3UH, 21A, 20%; Product Range:1130 Series; Inductance:3.3µH; DC Current Rating:21A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Body Material:Ferrite; Current Rating:21ARoHS Compliant: Yes