SMD High Frequency Inductors
Parts from SMD High Frequency Inductors Category
INDUCTOR, MULTILAYER, 470NH, 0.4A, 5%; Inductance:470nH; DC Resistance Max:0.5ohm; Self Resonant Frequency Min:190MHz; DC Current Rating:400mA; Inductor Case Style:0603 [1608 Metric]; Product Range:MLJ Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, THIN FILM, 1UH, 3.1A, 20%; Inductance:1µH; DC Resistance Max:0.056ohm; Self Resonant Frequency Min:-; DC Current Rating:3.1A; Inductor Case Style:0806 [2016 Metric]; Product Range:TFM-ALM Series; Inductance Tolerance:± 20% RoHS Compliant: Yes
INDUCTOR, THIN FILM, 1UH, 3.1A, 20%; Inductance:1µH; DC Resistance Max:0.06ohm; Self Resonant Frequency Min:-; DC Current Rating:3.1A; Inductor Case Style:0806 [2016 Metric]; Product Range:TFM-GHM Series; Inductance Tolerance:± 20% RoHS Compliant: Yes
INDUCTOR, THIN FILM, 2.2UH, 1.9A, 20%; Inductance:2.2µH; DC Resistance Max:0.152ohm; Self Resonant Frequency Min:-; DC Current Rating:1.9A; Inductor Case Style:0806 [2016 Metric]; Product Range:TFM-GHM Series; Core Material:Metal RoHS Compliant: Yes
INDUCTOR, 10UH, 180MA, 1210, WIRE-WOUND; Inductance:10µH; Product Range:B82422A Series; DC Current Rating:180mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:1.6ohm; Inductance RoHS Compliant: Yes
INDUCTOR, 47NH, 2GHZ, 0603, WIREWOUND; Inductance:47nH; Product Range:3650 Series; DC Current Rating:600mA; High Frequency Inductor Case:0603 [1608 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.28ohm; Inductance RoHS Compliant: Yes
INDUCTOR, 18NH, 3.55GHZ, 0402, WIREWOUND; Inductance:18nH; Product Range:3650 Series; DC Current Rating:900mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.12ohm; Inductance RoHS Compliant: Yes
INDUCTOR, 20NH, 3.5GHZ, 0402, WIREWOUND; Inductance:20nH; Product Range:3650 Series; DC Current Rating:780mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.185ohm; Inductance RoHS Compliant: Yes
INDUCTOR, 91NH, 1.2GHZ, 0805, WIREWOUND; Inductance:91nH; Product Range:3650 Series; DC Current Rating:400mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.48ohm; Inductance RoHS Compliant: Yes
INDUCTOR, 3.9UH100MHZ, 1008, WIREWOUND; Inductance:3.9µH; Product Range:3650 Series; DC Current Rating:260mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewound; DC Resistance Max:3.6ohm; Inductance RoHS Compliant: Yes
CHIP INDUCTOR, 1UH 450MA 10% 100MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency Min:100MHz; DC Current Rating:450mA; Inductor Case Style:1812 [4532 Metric]; Product Range:3613C Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, 33NH, 500MA, 2%, 2.05GHz; Inductance:33nH; DC Resistance Max:0.27ohm; Self Resonant Frequency Min:2.05GHz; DC Current Rating:500mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
INDUCTOR, 22NH, 500MA, 10%, 2.6GHz; Inductance:22nH; DC Resistance Max:0.22ohm; Self Resonant Frequency Min:2.6GHz; DC Current Rating:500mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
INDUCTOR, 1.2UH, 600MA, 10%, 230MHz; Inductance:1.2µH; DC Resistance Max:0.74ohm; Self Resonant Frequency Min:230MHz; DC Current Rating:600mA; Inductor Case Style:1008 [2516 Metric]; Product Range:MCNL08 Series; Core Material:FerriteRoHS Compliant: Yes
INDUCTOR, 270NH, 350MA, 2%, 650MHz; Inductance:270nH; DC Resistance Max:1ohm; Self Resonant Frequency Min:650MHz; DC Current Rating:350mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MCWL Series; Inductance Tolerance:± 2% RoHS Compliant: Yes
INDUCTOR, 330NH, 310MA, 10%, 600MHz; Inductance:330nH; DC Resistance Max:1.4ohm; Self Resonant Frequency Min:600MHz; DC Current Rating:310mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
INDUCTOR, 1200NH, 300MA, 5%, 380MHz; Inductance:1.2µH; DC Resistance Max:3.2ohm; Self Resonant Frequency Min:380MHz; DC Current Rating:300mA; Inductor Case Style:1206 [3216 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
INDUCTOR, 470UH, 62MA, 10%, 3MHz; Inductance:470µH; DC Resistance Max:26ohm; Self Resonant Frequency Min:3MHz; DC Current Rating:62mA; Inductor Case Style:1812 [4532 Metric]; Product Range:MCNL12 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
INDUCTOR, 6.2NH, 760MA, 5%, 4.8GHz; Inductance:6.2nH; DC Resistance Max:0.083ohm; Self Resonant Frequency Min:4.8GHz; DC Current Rating:760mA; Inductor Case Style:0402 [1005 Metric]; Product Range:MCWL Series; Core Material:Ceramic RoHS Compliant: Yes
INDUCTOR, 110NH, 300MA, 5%, 1.35GHz, FULL REEL; Inductance:110nH; DC Resistance Max:0.61ohm; Self Resonant Frequency Min:1.35GHz; DC Current Rating:300mA; Inductor Case Style:0603 [1608 Metric]; Product Range:MCWL Series; Q Factor:32RoHS Compliant: Yes