Fixed Value Inductors
Parts from Fixed Value Inductors Category
INDUCTOR, 13UH, 25MHZ, 2A; Product Range:RS Series; Inductance:13µH; DC Current Rating:2Arms; DC Resistance Max:0.03ohm; Inductance Tolerance:-; Self Resonant Frequency Min:25MHz; Inductor Case Style:- RoHS Compliant: Yes
CHOKE, 2X30UH, 2A, DIFF/SYM MODE; Product Range:RS614 Series; Inductance:30µH; DC Current Rating:2A; DC Resistance Max:0.05ohm; Inductance Tolerance:-; Self Resonant Frequency Min:16MHz; Inductor Case Style:Through Hole; SVHC:No SVHCRoHS Compliant: Yes
BOBBIN INDUCTOR, 470UH, 4A, 1.4MHZ; Product Range:-; Inductance:470µH; DC Current Rating:4A; DC Resistance Max:0.125ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:1.4MHz; Inductor Case Style:Radial Leaded; No. of Pins:2RoHS Compliant: Yes
INDUCTOR, 68UH, 20%, 0.6A, SMD; Inductance:68µH; RMS Current (Irms):770mA; Inductor Construction:Wirewound; Saturation Current (Isat):600mA; Product Range:SLF Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance Max:0.175ohm;RoHS Compliant: Yes
INDUCTOR, HIGH CURRENT 0.21UH, SMD; Product Range:WE-HC Series; Inductance:210nH; DC Current Rating:18A; DC Resistance Max:0.0025ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:275MHz; Inductor Case Style:SMD; SVHC:No RoHS Compliant: Yes