Fixed Value Inductors

Parts from Fixed Value Inductors Category

Viewing page 3 of 5
41 to 60 of 94 parts currently displaying
193M from Hammond

193M

View Details or Pricing
Hammond

DC FILTER CHOKE, 10H, 0.3A, 15%; Product Range:193 Series; Inductance:10H; DC Current Rating:300mA; DC Resistance Max:63ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

156B from Hammond

156B

View Details or Pricing
Hammond

CHOKE, 1.5MH, 15%, 400V; Product Range:156 Series; Inductance:1.5mH; DC Current Rating:5A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

159ZJ from Hammond
Hammond

DC FILTER CHOKE, 10mH, 5A, 15%; Product Range:159 Series; Inductance:10mH; DC Current Rating:5A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

159ZL from Hammond
Hammond

DC FILTER CHOKE, 2.5mH, 10A, 15%; Product Range:159 Series; Inductance:2.5mH; DC Current Rating:10A; DC Resistance Max:0.044ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

158T from Hammond

158T

View Details or Pricing
Hammond

FILTER CHOKE, 1H, 300MA, 15%; Product Range:-; Inductance:1H; DC Current Rating:300mA; DC Resistance Max:40ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

159P from Hammond

159P

View Details or Pricing
Hammond

CHOKE, 10H, 15%, 500V; Product Range:159 Series; Inductance:10H; DC Current Rating:125mA; DC Resistance Max:155ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

159T from Hammond

159T

View Details or Pricing
Hammond

CHOKE, 2.5H, 15%, 500V; Product Range:159 Series; Inductance:2.5H; DC Current Rating:300mA; DC Resistance Max:43ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

158L from Hammond

158L

View Details or Pricing
Hammond

CHOKE, 15H, 15%, 400V; Product Range:158 Series; Inductance:15H; DC Current Rating:75mA; DC Resistance Max:411ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

158Q from Hammond

158Q

View Details or Pricing
Hammond

CHOKE, 5H, 15%, 400V; Product Range:158 Series; Inductance:5H; DC Current Rating:150mA; DC Resistance Max:105ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

C-60U from Triad Magnetics
Triad Magnetics

INDUCTOR, 5MH, 22.5MA, +50%, -20%; Product Range:-; Inductance:5mH; DC Current Rating:22.5mA; DC Resistance Max:0.06ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

IHLP-6767GZ-01 .82 20% ER E3

SMV40 from Roxburgh Emc
Roxburgh Emc

CHOKE, 0.21MH, 4A; Product Range:SMV Series; Inductance:210µH; DC Current Rating:4A; DC Resistance Max:0.1ohm; Inductance Tolerance:-; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; Frequency Max:440Hz RoHS Compliant: Yes

195E75 from Hammond
Hammond

DC REACTOR, 2.5mH, 75A, 15%; Product Range:195 Series; Inductance:2.5mH; DC Current Rating:75A; DC Resistance Max:0.008ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; Core Material:Air RoHS Compliant: Yes

195E100 from Hammond
Hammond

DC REACTOR, 2.5mH, 100A, 15%; Product Range:195 Series; Inductance:2.5mH; DC Current Rating:100A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; Core Material:Air RoHS Compliant: Yes

SLF10145T-220M1R9-PF from Tdk

POWER LINE IND, 22UH,1.9A,20%; Inductance:22µH; DC Resistance Max:0.0591ohm; Self Resonant Frequency Min:-; DC Current Rating:1.9A; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20%; Core Material:Ferrite RoHS Compliant: Yes

SLF10145T-470M1R4-PF from Tdk

POWER LINE IND, 47UH,1.4A,20%; Inductance:47µH; DC Resistance Max:0.1ohm; Self Resonant Frequency Min:-; DC Current Rating:1.4A; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20%; Core Material:Ferrite RoHS Compliant: Yes

SLF6028T-100M1R3-PF from Tdk

POWER LINE IND, 10UH,1.3A,20%; Inductance:10µH; DC Resistance Max:0.0532ohm; Self Resonant Frequency Min:-; DC Current Rating:1.3A; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20%; Core Material:Ferrite RoHS Compliant: Yes

SLF10145T-100M2R5-PF from Tdk

POWER LINE IND, 10UH,2.5A,20%; Inductance:10µH; DC Resistance Max:0.0364ohm; Self Resonant Frequency Min:-; DC Current Rating:2.5A; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20%; Core Material:Ferrite RoHS Compliant: Yes

SLF6028T-150M1R0-PF from Tdk

POWER LINE IND, 15UH,1A,20%; Inductance:15µH; DC Resistance Max:0.0745ohm; Self Resonant Frequency Min:100kHz; DC Current Rating:1A; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20%; Core Material:FerriteRoHS Compliant: Yes

SLF6028T-220MR77-PF from Tdk

POWER LINE IND, 22UH,770MA,20%; Inductance:22µH; DC Resistance Max:0.104ohm; Self Resonant Frequency Min:100kHz; DC Current Rating:770mA; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20%; No. of Pins:2 RoHS Compliant: Yes

See more parts featured in this category or return to Inductors
Viewing page 3 of 5
41 to 60 of 94 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us