Fixed Value Inductors
Parts from Fixed Value Inductors Category
Inductance:10µH; DC Resistance Max:0.0437ohm; Self Resonant Frequency Min:-; DC Current Rating:2.5A; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20%; Inductor Construction:Shielded; Core Material:FerriteRoHS Compliant: Yes
Inductance:10µH; DC Resistance Max:0.0469ohm; Self Resonant Frequency Min:-; DC Current Rating:2.5A; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20%; Inductor Construction:Shielded; Core Material:FerriteRoHS Compliant: Yes
Product Range:-; Inductance:22µH; DC Current Rating:6A; DC Resistance Max:-; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Axial Leaded
INDUCTOR, POWER LINE, 220UH, 1812; Inductance:220µH; Inductance Tolerance:± 10%; DC Resistance Max:9ohm; DC Current Rating:120mA; Q Factor:20; Self Resonant Frequency:5.5MHz; Q Test Frequency:796kHz; Inductor Case Style:SMD; No. of RoHS Compliant: Yes
INDUCTOR, POWER LINE, 68UH, 1.2A; Inductance:68µH; Inductance Tolerance:± 20%; DC Resistance Max:0.14ohm; DC Current Rating:1.2A; Inductor Case Style:SMD; No. of Pins:2; DC Current Max:1.2A; Inductor Type:Power; Package / Case:10145;RoHS Compliant: Yes
CHOKE, COMMON MODE, 330OHM, 100KHZ; SVHC:No SVHC (19-Dec-2011) RoHS Compliant: Yes
Product Range:IHLP-6767GZ-51 Series; Inductance:470nH; DC Current Rating:-; DC Resistance Max:950µohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:-; Case Dimensions:17.15mm x 17.15mm x 7mm RoHS Compliant: Yes