Fixed Value Inductors

Parts from Fixed Value Inductors Category

Viewing page 1 of 5
1 to 20 of 94 parts currently displaying
C-1X from Triad Magnetics

C-1X

View Details or Pricing
Triad Magnetics

POWER INDUCTOR; Product Range:-; Inductance:15H; DC Current Rating:20mA; DC Resistance Max:1kohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

SLF10145T-102MR29-PF. from Tdk

Inductance:1mH; DC Resistance Max:3.36ohm; Self Resonant Frequency Min:-; DC Current Rating:290mA; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20%; Inductor Construction:Shielded; Core Material:Ferrite RoHS Compliant: Yes

154M from Hammond

154M

View Details or Pricing
Hammond

INDUCTOR, 2H, 0.1A, 175OHM; Product Range:154 Series; Inductance:2H; DC Current Rating:100mA; DC Resistance Max:175ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

195B150 from Hammond
Hammond

DC FILTER CHOKE, 500UH, 150A, 15%; Product Range:195 Series; Inductance:500µH; DC Current Rating:150A; DC Resistance Max:0.0018ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

195P20 from Hammond
Hammond

DC FILTER CHOKE, 0.03H, 20A, 15%; Product Range:195 Series; Inductance:30mH; DC Current Rating:20A; DC Resistance Max:0.13ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

195P5 from Hammond
Hammond

DC FILTER CHOKE, 0.03H, 5A, 15%; Product Range:195 Series; Inductance:30mH; DC Current Rating:5A; DC Resistance Max:0.23ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

195R10 from Hammond
Hammond

DC FILTER CHOKE, 0.05H, 10A, 15%; Product Range:195 Series; Inductance:50mH; DC Current Rating:10A; DC Resistance Max:0.165ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

195T10 from Hammond
Hammond

DC FILTER CHOKE, 0.1H, 10A, 15%; Product Range:195 Series; Inductance:100mH; DC Current Rating:10A; DC Resistance Max:0.42ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

195T5 from Hammond
Hammond

DC FILTER CHOKE, 0.1H, 5A, 15%; Product Range:195 Series; Inductance:100mH; DC Current Rating:5A; DC Resistance Max:0.64ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

SLF6028T-100M1R3-PF. from Tdk

POWER LINE IND, 10UH,1.3A,20%, FULL REEL; Inductance:10µH; DC Resistance Max:0.0532ohm; Self Resonant Frequency Min:-; DC Current Rating:1.3A; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

10RB104K from Toko
Toko

INDUCTOR, 100MH, 5MA, 10%, 90KHZ; Product Range:10RB Series; Inductance:100mH; DC Current Rating:5mA; DC Resistance Max:82ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:90kHz; Inductor Case Style:Radial Leaded

Toko

INDUCTOR, 120MH; Product Range:10RB Series; Inductance:120mH; DC Current Rating:8mA; DC Resistance Max:97ohm; Inductance Tolerance: 10%; Self Resonant Frequency Min:80kHz; Inductor Case Style:Radial Leaded; Packaging:Each; Body

8RB223K from Toko
Toko

INDUCTOR, 22MH; Product Range:8RB Series; Inductance:22mH; Inductance Tolerance:± 10%; DC Resistance Max:80ohm; DC Current Rating:30mA; Self Resonant Frequency Min:300kHz; Inductor Case Style:Radial Leaded; Packaging:Each; Body

SLF10145T-220M1R9-PF. from Tdk

POWER LINE IND, 22UH,1.9A,20%, FULL REEL; Inductance:22µH; DC Resistance Max:0.0591ohm; Self Resonant Frequency Min:-; DC Current Rating:1.9A; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

SLF6028T-220MR77-PF. from Tdk

Inductance:22µH; DC Resistance Max:0.1248ohm; Self Resonant Frequency Min:-; DC Current Rating:770mA; Inductor Case Style:SMD; Product Range:SLF Series; Inductance Tolerance:± 20%; Inductor Construction:Shielded RoHS Compliant: Yes

C-14X from Triad Magnetics
Triad Magnetics

INDUCTOR, 6H, 0.2A, +50% -20%; Product Range:-; Inductance:6H; DC Current Rating:200mA; DC Resistance Max:150ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2Pins RoHS Compliant: Yes

C-56U from Triad Magnetics
Triad Magnetics

INDUCTOR, 35MH, 2A, +50%, -20%; Product Range:-; Inductance:35mH; DC Current Rating:2A; DC Resistance Max:0.79ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:-; Inductor Type:Choke RoHS Compliant: Yes

195S4 from Hammond
Hammond

CHOKE, 70MH, 15%, CHASSIS; Product Range:195 Series; Inductance:70mH; DC Current Rating:4A; DC Resistance Max:0.6ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

C47U from Triad Magnetics

C47U

View Details or Pricing
Triad Magnetics

INDUCTOR, 75mH, 1A, + 50% / -20%; Product Range:-; Inductance:75mH; DC Current Rating:1A; DC Resistance Max:3ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; Inductor Type:ChokeRoHS Compliant: Yes

C40X from Triad Magnetics

C40X

View Details or Pricing
Triad Magnetics

INDUCTOR, 320MH, 600MA, +50%, -20%; Product Range:-; Inductance:320mH; DC Current Rating:600mA; DC Resistance Max:10ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole RoHS Compliant: Yes

See more parts featured in this category or return to Inductors
Viewing page 1 of 5
1 to 20 of 94 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us