Coupled Inductors
Parts from Coupled Inductors Category
POWER INDUCTOR, 82UH, 2.09A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:82µH; RMS Current, Parallel:2.09A; Saturation Current, Parallel:4.06A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; Core Material:Ferrite RoHS Compliant: Yes
POWER INDUCTOR, 820UH, 650MA, 20%; Product Range:SRF1280 Series; Inductance, Parallel:820µH; RMS Current, Parallel:650mA; Saturation Current, Parallel:1.27A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; Core Material:Ferrite RoHS Compliant: Yes
Product Range:VERSA-PAC Series; Inductance, Parallel:9.9µH; RMS Current, Parallel:2.08A; Saturation Current, Parallel:1.6A; Coupled Inductor Case:21mm x 21mm x 10.8mm; DC Resistance Max, Parallel:0.047ohm; Core Material:Ferrite RoHS Compliant: Yes
Product Range:OCTA-PAC CTX 1 Series; Inductance, Parallel:99.23µH; RMS Current, Parallel:920mA; Saturation Current, Parallel:-; Coupled Inductor Case:11.43mm x 11.43mm x 6.35mm; DC Resistance Max, Parallel:0.302ohm; Core Material:MPPRoHS Compliant: Yes
Product Range:OCTA-PAC Series; Inductance, Parallel:33.12µH; RMS Current, Parallel:1.8A; Saturation Current, Parallel:-; Coupled Inductor Case:11.43mm x 11.43mm x 6.35mm; DC Resistance Max, Parallel:0.072ohm; Core Material:MPP RoHS Compliant: Yes
Product Range:DRQ Series; Inductance, Parallel:102.7µH; RMS Current, Parallel:1.78A; Saturation Current, Parallel:2.2A; Coupled Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max, Parallel:0.17ohm; Core Material:Ferrite RoHS Compliant: Yes
Product Range:ECONO-PAC 1P Series; Inductance, Parallel:9.62µH; RMS Current, Parallel:1.7A; Saturation Current, Parallel:-; Coupled Inductor Case:8.89mm x 8.89mm x 4.19mm; DC Resistance Max, Parallel:0.057ohm; Core Material:Iron RoHS Compliant: Yes
Product Range:OCTA-PAC PLUS CTX 4A Series; Inductance, Parallel:10.53µH; RMS Current, Parallel:4.67A; Saturation Current, Parallel:4.09A; Coupled Inductor Case:11.43mm x 11.43mm x 6.35mm; DC Resistance Max, Parallel:0.02ohm RoHS Compliant: Yes
Product Range:ECONO-PAC 4P Series; Inductance, Parallel:48.8µH; RMS Current, Parallel:1.2A; Saturation Current, Parallel:-; Coupled Inductor Case:11.43mm x 11.43mm x 6.35mm; DC Resistance Max, Parallel:0.201ohm; Core Material:Iron RoHS Compliant: Yes
Product Range:PM3600 Series; Inductance, Parallel:33µH; RMS Current, Parallel:980mA; Saturation Current, Parallel:-; Coupled Inductor Case:11.48mm x 8.99mm x 5.72mm; DC Resistance Max, Parallel:0.14ohm; Core Material:Iron RoHS Compliant: Yes
Product Range:VERSA-PAC Series; Inductance, Parallel:22.3µH; RMS Current, Parallel:1.7A; Saturation Current, Parallel:1.05A; Coupled Inductor Case:21mm x 21mm x 10.8mm; DC Resistance Max, Parallel:0.0711ohm; Core Material:Ferrite RoHS Compliant: Yes
Product Range:VERSA-PAC Series; Inductance, Parallel:6.1µH; RMS Current, Parallel:1.7A; Saturation Current, Parallel:1.75A; Coupled Inductor Case:18mm x 18mm x 10mm; DC Resistance Max, Parallel:0.057ohm; Core Material:Ferrite RoHS Compliant: Yes
Product Range:VERSA-PAC Series; Inductance, Parallel:3.4µH; RMS Current, Parallel:2.08A; Saturation Current, Parallel:4.59A; Coupled Inductor Case:21mm x 21mm x 10.8mm; DC Resistance Max, Parallel:0.047ohm; Core Material:Ferrite RoHS Compliant: Yes