Power Line Filters
Power line filters are passive components and bi-directional electrical equipment that produces electronic filters for certain frequency points. These filters are positioned in the middle of electronic equipment and a line that is external to it. Also known as line filters or EMI (electromagnetic interference) power line filters, they reduce RFI or radio frequency interference. Read More
Power line filters have active filtering and passive filtering for its filter circuits. There is only one form of active filtering: electronic filters or active RC filtering. Passive filtering, on the other hand, has complex filtering, inductive filtering, and capacitive filtering.
Characteristics
Power line filters’ attenuation have two measured areas – differential mode for signals that come out on only one of the lines, and common mode, for signals that are similar or identical on every line passing through the filter.
Power line filters are utilized in attenuating EMI in two directions – immunity and emissions. Immunity is for decreasing EMI to low levels to avoid unwanted behavior. Emissions are for reducing unintentional conducted emissions to a sufficiently low level so they can pass regulatory limits. Radio transmitter facilities and switching power supplies are examples of immunity and emissions; respectively.
Types
There are four types of power line filters: PCB-mounted, cabinet or room-mounted, connector-incorporated, and stand-alone.
- PCB-mounted refers to printed circuit board-mounted power line filters.
- Power line filters may also be mounted or placed inside a cabinet or room, in an area where the AC power line is.
- A power line filter can also be incorporated into a connector, like telephone line filters that are in an RJ11 connector.
- Stand-alone power line filters are equipped with a mounted chassis.
Parts from Power Line Filters Category
COMMON MODE FILTER FOR POWER LINE ROHS COMPLIANT: YES
ACM4520V-231-2P-T00 ROHS COMPLIANT: YES
Voltage Rating:250V; Current Rating:40A; Product Range:-; Filter Terminals:Terminal Block; Filter Type:1 Phase; Leakage Current Max:17mA RoHS Compliant: Yes