Capacitors
Category Selection
View Parts from CategoryRF Capacitors
2395 parts
Capacitor Arrays
149 parts
Ceramic Capacitors
36371 parts
Aluminium Electrolytic Capacitors
20856 parts
Polymer Capacitors
4235 parts
Film Capacitors
9809 parts
Parts from Capacitors Category
CAPACITOR TRIMMER 1PF-5PF, 250V; Capacitance Min:1pF; Capacitance Max:5pF; Voltage Rating:250V; Product Range:9400 Series; Capacitance Tolerance:-; Capacitor Terminals:Axial Leaded; Adjustment Type:Screwdriver Slot; Capacitance:1pF RoHS Compliant: Yes
CAPACITOR TRIMMER, TOP, 3-10PF, 100V +50 -0%; Capacitance Min:3pF; Capacitance Max:10pF; Voltage Rating:100V; Product Range:-; Capacitance Tolerance:+50%, -0%; Capacitor Terminals:SMD; Adjustment Type:Screwdriver Slot RoHS Compliant: Yes
CAPACITOR TRIMMER 6.5PF-30PF, 100V, SMD +50 -0%; Capacitance Min:6.5pF; Capacitance Max:30pF; Voltage Rating:100V; Product Range:-; Capacitance Tolerance:+50%, -0%; Capacitor Terminals:SMD; Adjustment Type:Screwdriver Slot RoHS Compliant: Yes
CAP, TRIMMER, 3-10PF, 100V, TOP; Capacitance Min:3pF; Capacitance Max:10pF; Voltage Rating:100V; Product Range:-; Capacitance Tolerance:+50%, -0%; Capacitor Terminals:SMD; Adjustment Type:Screwdriver Slot; Operating Temperature RoHS Compliant: Yes
CAP, TRIMMER, 1.4-3PF, 100V, TOP; Capacitance Min:1.4pF; Capacitance Max:3pF; Voltage Rating:100V; Product Range:-; Capacitance Tolerance:+50%, -0%; Capacitor Terminals:SMD; Adjustment Type:Screwdriver Slot; Operating Temperature RoHS Compliant: Yes
CAP, TRIMMER, 2-6PF, 100V, TOP; Capacitance Min:2pF; Capacitance Max:6pF; Voltage Rating:100V; Product Range:-; Capacitance Tolerance:+50%, -0%; Capacitor Terminals:SMD; Adjustment Type:Screwdriver Slot; Operating Temperature RoHS Compliant: Yes
CAPACITOR TRIMMER, 5.5PF-65PF, 150V, RADIAL; Capacitance Min:5.5pF; Capacitance Max:65pF; Voltage Rating:150V; Product Range:-; Capacitance Tolerance:-; Capacitor Terminals:Radial Leaded; Adjustment Type:Screwdriver Slot RoHS Compliant: Yes
CAP, 3.5PF, 300V, THROUGH HOLE; Capacitance Min:1pF; Capacitance Max:3.5pF; Voltage Rating:300V; Product Range:-; Capacitance Tolerance:-; Capacitor Terminals:Radial Leaded; Adjustment Type:Screwdriver Slot; Operating Temperature RoHS Compliant: Yes
CAPACITOR TRIMMER 2PF-18PF, 300V, THROUGH HOLE; Capacitance Min:2pF; Capacitance Max:18pF; Voltage Rating:300V; Product Range:-; Capacitance Tolerance:-; Capacitor Terminals:Radial Leaded; Adjustment Type:Screwdriver Slot RoHS Compliant: Yes
CAPACITOR TRIMMER 4PF-38PF, 300V, THROUGH HOLE; Capacitance Min:1.8pF; Capacitance Max:10pF; Voltage Rating:300V; Product Range:-; Capacitance Tolerance:-; Capacitor Terminals:Radial Leaded; Adjustment Type:Screwdriver Slot RoHS Compliant: Yes
CAPACITOR TRIMMER 4.5PF-40PF, 25V, SMD +100 -0%, FULL REEL; Capacitance Min:4.5pF; Capacitance Max:40pF; Voltage Rating:25V; Product Range:-; Capacitance Tolerance:+100%, -0%; Capacitor Terminals:SMD; Adjustment Type:Screwdriver SlotRoHS Compliant: Yes