Leaded Tantalum Capacitors
Parts from Leaded Tantalum Capacitors Category
TANTALUM CAPACITOR, 1UF, 35V, RADIAL 20%; Capacitance:1µF; Voltage Rating:35V; Product Range:TDC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lead Spacing:3.17mm; Operating Temperature Min:-55°C; ESR:- RoHS Compliant: Yes
CAP, TANTALUM, 22UF, 50V, RADIAL; Capacitance:22µF; Voltage Rating:50V; Product Range:TAP Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Min:-55°C; ESR:1ohm RoHS Compliant: Yes
CAPACITOR TANT, 2.2UF, 25V, AXIAL 10%; Capacitance:2.2µF; Voltage Rating:25V; Product Range:173D Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Capacitance:100µF; Voltage Rating:20V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:150µF; Voltage Rating:15V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:18µF; Voltage Rating:50V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:22µF; Voltage Rating:50V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:10µF; Voltage Rating:20V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:47µF; Voltage Rating:35V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:3.9µF; Voltage Rating:10V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:2.2µF; Voltage Rating:20V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:3.3µF; Voltage Rating:50V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:22µF; Voltage Rating:50V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:22µF; Voltage Rating:15V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: NA
Capacitance:10µF; Voltage Rating:20V; Product Range:M39003 Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:1µF; Voltage Rating:50V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:10µF; Voltage Rating:35V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No
Capacitance:220µF; Voltage Rating:10V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.055ohm RoHS Compliant: No
Capacitance:22µF; Voltage Rating:35V; Product Range:M39003 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.16ohm RoHS Compliant: No
Capacitance:11µF; Voltage Rating:100V; Product Range:M39006 Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Lead Spacing:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:- RoHS Compliant: No