Supercap / Ultracap / Double Layer Capacitors
Parts from Supercap / Ultracap / Double Layer Capacitors Category
CAP, 220000µF, 4.2V, 20%, SUPER CAP, SMD; Capacitance:0.22F; Voltage Rating:4.2V; Capacitor Terminals:SMD; Product Range:DMT Series; Capacitance Tolerance:± 20%; Lead Spacing:-; Lifetime @ Temperature:-; Operating Temperature RoHS Compliant: Yes
CAP, 0.47F, 5.5V, SUPER CAP, RADIAL; Capacitance:0.47F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FG Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C;RoHS Compliant: Yes
CAP, 0.33F, 5.5V, SUPER CAP, RADIAL; Capacitance:0.33F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FM Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes
Capacitance:0.12F; Voltage Rating:16V; Capacitor Terminals:SMD; Product Range:BestCap Maximum Capacitance, Low ESR Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.16ohm RoHS Compliant: Yes
Capacitance:1F; Voltage Rating:2.5V; Capacitor Terminals:Radial Leaded; Product Range:LS Series; Capacitance Tolerance:± 20%; Lead Spacing:3.5mm; Lifetime @ Temperature:-; Operating Temperature Min:-25°C; ESR:0.07ohm; Diameter:8mm RoHS Compliant: Yes
CAPACITOR, 40F 3.0V 18x31 RoHS Compliant: Yes
CAPACITOR, 35F 3.0V 16x31 RoHS Compliant: Yes
CAPACITOR, 20F 3.0V 16x20 RoHS Compliant: Yes
CAPACITOR, 25F 3.0V 18x20 RoHS Compliant: Yes
CAPACITOR, 25F 3.0V 16x25 RoHS Compliant: Yes
CAPACITOR, 30F 3.0V 18x25 RoHS Compliant: Yes
CAPACITOR, 50F 3.0V 18x35 RoHS Compliant: Yes
CAPACITOR, 60F 3.0V 18x40 RoHS Compliant: Yes
CAP, 45000µF, 4.5V, SUPER, SMD; Capacitance:45000µF; Voltage Rating:4.5V; Capacitor Terminals:SMD; Product Range:BestCap Ultra Low ESR Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes