Polymer Capacitors
Category Selection
View Parts from CategoryParts from Polymer Capacitors Category
Capacitance:47µF; Voltage Rating:160V; Product Range:EE Series; ESR:-; Lifetime @ Temperature:8000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature Max:105°C; Automotive Qualification Standard:-; Diameter:10mm RoHS Compliant: Yes
Capacitance:4.7µF; Voltage Rating:16V; AE Capacitor Case:2917 [7343 Metric]; Product Range:CD Series; ESR:0.08ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes
CAP 470UF 2VDC 20% 7.3 X 4.3 X 1.9MM SMD 0.015 OHM 2700MA 10 ROHS COMPLIANT: YES
Capacitance:100µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.015ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Capacitance:470µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:HX Series; ESR:0.0045ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes
CAP 220UF 6.3VDC 20% 7.3 X 4.3 X 4.2MM SMD 0.007 OHM 3700MA ROHS COMPLIANT: YES
Capacitance:150µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:ZA Series; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Capacitance:82µF; Voltage Rating:400V; Product Range:-; ESR:-; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature Max:105°C; Automotive Qualification Standard:-; Diameter:18mm RoHS Compliant: Yes
CAPACITOR POLY ALUM, 100UF, 35V, 20%, SMD; Capacitance:100µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:CV Series; ESR:0.029ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
CAPACITOR POLYESTER ALUMINUM, 15UF, 50V, 20%, SMD; Capacitance:15µF; Voltage Rating:50V; AE Capacitor Case:Radial Can - SMD; Product Range:CV Series; ESR:0.063ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes
Capacitance:150µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
CAP TA POLYMER 100UF 16VDC 10M OHM TH 6.3 X 9MM ROHS COMPLIANT: YES
CAP TA POLYMER 220UF 16VDC 13M OHM TH 8 X 7MM ROHS COMPLIANT: YES
Capacitance:68µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPC Series; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
CAP TA POLYMER 180UF 16VDC 22M OHM SMD 6.3 X 6MM ROHS COMPLIANT: YES
Capacitance:560µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.014ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
CAP TA POLYMER 150UF 16VDC 30M OHM SMD 10 X 8MM ROHS COMPLIANT: YES
Capacitance:180µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
CAP, ALU ELEC, POLYMER, 330UF, 16V, SMD; Capacitance:330µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.016ohm; Lifetime @ Temperature:2000 hours @ 105°C RoHS Compliant: Yes