Polymer Capacitors
Category Selection
View Parts from CategoryParts from Polymer Capacitors Category
CAP, 6.8µF, 100V; Capacitance:6.8µF; Voltage Rating:100V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SXV Series; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Capacitance:470µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Capacitance:47µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:94SVPD Series; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: No
Capacitance:47µF; Voltage Rating:400V; Product Range:-; ESR:-; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-25°C; Operating Temperature Max:105°C; Automotive Qualification Standard:-; Diameter:16mm RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 330uF, 2V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap SX Series; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 125°C RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 8V, 20%, SMD; Capacitance:68µF; Voltage Rating:8V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap UD Series; ESR:0.015ohm; Lifetime @ Temperature:6000 hours @ 105°C; Height:7.3mm RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 8V, 20%, SMD; Capacitance:100µF; Voltage Rating:8V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap UE Series; ESR:0.012ohm; Lifetime @ Temperature:7000 hours @ 105°C; Height:7.3mm RoHS Compliant: Yes
Capacitance:560µF; Voltage Rating:20V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVPF Series; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature Max:105°C RoHS Compliant: Yes
CAPACITOR POLYESTER ALUMINUM, 10UF, 63V, 20%, SMD, FULL REEL; Capacitance:10µF; Voltage Rating:63V; AE Capacitor Case:Radial Can - SMD; Product Range:CV Series; ESR:0.075ohm; Lifetime @ Temperature:5000 hours @ 85°C; Diameter:8mm RoHS Compliant: Yes
CAPACITOR POLYESTER ALUMINUM, 100UF, 35V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage Rating:35V; AE Capacitor Case:Radial Can - SMD; Product Range:CV Series; ESR:0.029ohm; Lifetime @ Temperature:5000 hours @ 85°C; Diameter:10mm RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:FS Series; ESR:0.024ohm; Lifetime @ Temperature:5000 hours @ 105°C RoHS Compliant: Yes
CAPACITOR ALUM ELECT, 10UF, 10V, 20%, SMD, FULL REEL; Capacitance:10µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:FS Series; ESR:0.22ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitor Terminals:SMD RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:HA Series; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 105°C RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:HA Series; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 105°C RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:560µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:HA Series; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 105°C RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 16V, 20%, SMD, FULL REEL; Capacitance:150µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:HA Series; ESR:0.022ohm; Lifetime @ Temperature:5000 hours @ 105°C RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 10V, 20%, SMD, FULL REEL; Capacitance:150µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:HS Series; ESR:0.025ohm; Lifetime @ Temperature:5000 hours @ 105°C RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 6.3V, 20%, RADIAL; Capacitance:1000µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can; Product Range:R7 Series; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Diameter:10mm RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 6.3V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can; Product Range:R7 Series; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Diameter:10mm RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 2V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage Rating:2V; AE Capacitor Case:Radial Can - SMD; Product Range:SP-Cap GX Series; ESR:0.003ohm; Lifetime @ Temperature:5000 hours @ 105°C RoHS Compliant: Yes