Lithium Ion Capacitors
Parts from Lithium Ion Capacitors Category
CAPACITOR, LITHIUM ION ,CYLINDER TYPE,3.8V ,270F ROHS COMPLIANT: YES
CAP, 35MF, 4.5V, LITHIUM ION; Charge Voltage:4.5V; Capacitance Nom:35000µF; Discharge Current Max:-; ESR:0.3ohm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:DMH Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
CAP, 270F, 3.8V, LITHIUM ION; Charge Voltage:3.8V; Capacitance Nom:270F; Discharge Current Max:-; ESR:-; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; Product Range:Hy-Cap VLC Series; SVHC:No SVHC (15- RoHS Compliant: Yes
CAP, 40F, 3.8V, LITHIUM ION; Charge Voltage:3.8V; Capacitance Nom:40F; Discharge Current Max:-; ESR:-; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; Product Range:Hy-Cap VLC Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
LITHIUM ION CAPACITOR, 100F, 3.8V, 20%, 150MOHM; Charge Voltage:3.8V; Capacitance Nom:100F; Discharge Current Max:5A; ESR:0.1ohm; Operating Temperature Min:-25°C; Operating Temperature Max:70°C; Product Range:LIC Series RoHS Compliant: Yes
LITHIUM ION CAPACITOR, 200F, 3.8V, 20%, 150MOHM; Charge Voltage:3.8V; Capacitance Nom:200F; Discharge Current Max:5A; ESR:0.05ohm; Operating Temperature Min:-25°C; Operating Temperature Max:70°C; Product Range:LIC Series RoHS Compliant: Yes
LITHIUM ION CAPACITOR, 40F, 3.8V, 20%, 150MOHM; Charge Voltage:-; Capacitance Nom:40F; Discharge Current Max:-; ESR:0.15ohm; Operating Temperature Min:-25°C; Operating Temperature Max:60°C; Product Range:LIC Series; Lead Spacing:5mm RoHS Compliant: Yes
CAPACITOR, LITHIUM ION, CYLINDER TYPE,3.8V ,270F ROHS COMPLIANT: YES
CAPACITOR, LITHIUM ION ,CYLINDER TYPE ROHS COMPLIANT: YES
CAPACITOR, LITHIUM ION,CYLINDER TYPE,3.8V ,40F ROHS COMPLIANT: YES