Miscellaneous Film Capacitors
Parts from Miscellaneous Film Capacitors Category
CAPACITOR POLYESTER FILM 0.1UF, 250V, 5%, RADIAL; Capacitance:0.1µF; Voltage Rating:250V; Capacitance Tolerance:± 5%; Product Range:B32520 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:7.5mm RoHS Compliant: Yes
CAPACITOR POLY FILM 0.047UF, 250V, 5%, RAD; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
CAPACITOR POLY FILM FILM 1.5UF, 5%, 63V,; Capacitance:1.5µF; Voltage Rating:63V; Capacitance Tolerance:± 5%; Product Range:B32520 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; No. of Pins:2Pins RoHS Compliant: Yes
CAPACITOR POLY FILM, 0.15UF, 100V 5%; Capacitance:0.15µF; Voltage Rating:100V; Capacitance Tolerance:± 5%; Product Range:B32520 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:7.5mm; No. of Pins:2Pins RoHS Compliant: Yes
CAPACITOR POLY FILM 0.47UF, 63V, 5%, RADIAL; Capacitance:0.47 F; Voltage Rating VDC:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 5%; Product Range:B32521 Series; Capacitor Case Style:-; Lead Spacing:10mm RoHS Compliant: Yes
CAPACITOR POLY FILM FILM 1UF, 5%, 63V,; Capacitance:1 F; Voltage Rating VDC:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 5%; Product Range:B32522 Series; Capacitor Case Style:-; Lead Spacing:15mm RoHS Compliant: Yes
CAPACITOR POLYESTER FILM FILM 1UF, 5%, 100V,, FULL REEL; Capacitance:1µF; Voltage Rating:100V; Capacitance Tolerance:± 5%; Product Range:B32522 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:15mm RoHS Compliant: Yes
Capacitor,Met Polyester (MYLAR),3.3uF,100VDC,10-% Tol,10+% Tol
CAPACITOR POLY FILM FILM 1UF, 5%, 250V,; Capacitance:1µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Series:MKT RoHS Compliant: Yes
CAPACITOR POLY FILM 0.47UF, 250V, 5%, RADIAL; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
CAPACITOR POLY FILM, 1000PF, 63V, 5%, RADIAL; Capacitance:1000pF; Voltage Rating:63V; Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm RoHS Compliant: Yes
CAPACITOR POLY FILM 0.022UF, 63V, 5%, RADIAL; Capacitance:22000pF; Voltage Rating:63V; Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm RoHS Compliant: Yes
CAPACITOR POLY FILM 0.033UF, 63V, 5%, RADIAL; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
CAPACITOR POLY FILM, 6800PF, 63V, 5%, RADIAL; Capacitance:6800pF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
CAPACITOR POLY FILM 0.068UF, 63V, 5%, RADIAL; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
Capacitor,Met Polyester (MYLAR),0.22uF,250VDC,5-% Tol,50+% Tol
CAPACITOR POLYESTER FILM 0.68UF, 250V, 5%, RADIAL; Capacitance:0.68µF; Voltage Rating:250V; Capacitance Tolerance:± 5%; Product Range:B32522 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:15mm RoHS Compliant: Yes
CAPACITOR POLY FILM, 6800PF, 63V, 5%, RADIAL; Capacitance:6800pF; Voltage Rating:63V; Capacitance Tolerance:± 5%; Product Range:B32529 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm RoHS Compliant: Yes
Capacitor,Met Polyester (MYLAR),0.47uF,100VDC,10-% Tol,10+% Tol
CAPACITOR POLY FILM 0.068UF, 100V, 5%, RAD; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes