Aluminium Electrolytic Capacitors

Category Selection

View Parts from Category

Parts from Aluminium Electrolytic Capacitors Category

Viewing page 1 of 1043
1 to 20 of 20856 parts currently displaying
EEHZE1J330P from Panasonic
Panasonic

CAP, 33µF, 63V, 20% ROHS COMPLIANT: YES

EEH-ZA1E101XP. from Panasonic
Panasonic

CAP HYBRID AL LYTIC 100UF 25VDC 6.3 X 7.7MM 105C ZA SERIES ROHS COMPLIANT: YES

EEH-ZA1H101P. from Panasonic
Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 50V, SMD; Capacitance:100µF; Voltage Rating:50V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Operating Temperature Min:-55°C RoHS Compliant: Yes

EEH-ZA1J220XP. from Panasonic
Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 63V, SMD, FULL REEL; Capacitance:22µF; Voltage Rating:63V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.08ohm; Capacitor Terminals:SMD RoHS Compliant: Yes

EEH-ZA1H220P. from Panasonic
Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 50V, SMD; Capacitance:22µF; Voltage Rating:50V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.1ohm; Operating Temperature Min:-55°C RoHS Compliant: Yes

EEH-ZA1H330XP. from Panasonic
Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 50V, SMD; Capacitance:33µF; Voltage Rating:50V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.04ohm; Operating Temperature Min:-55°C RoHS Compliant: Yes

EEH-ZC1E101XP. from Panasonic
Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 25V, SMD, FULL REEL; Capacitance:100µF; Voltage Rating:25V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.03ohm; Capacitor Terminals:SMD RoHS Compliant: Yes

EEH-ZC1E221P. from Panasonic
Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 25V, SMD; Capacitance:220µF; Voltage Rating:25V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Operating Temperature Min:-55°C RoHS Compliant: Yes

EEH-ZA1E331P. from Panasonic
Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 25V, SMD, FULL REEL; Capacitance:330µF; Voltage Rating:25V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Capacitor Terminals:SMD RoHS Compliant: Yes

EEH-ZA1J100P. from Panasonic
Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 63V, SMD, FULL REEL; Capacitance:10µF; Voltage Rating:63V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.12ohm; Capacitor Terminals:SMD RoHS Compliant: Yes

EEH-ZA1V220R. from Panasonic
Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 35V, SMD; Capacitance:22µF; Voltage Rating:35V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.1ohm; Operating Temperature Min:-55°C RoHS Compliant: Yes

EEH-ZA1V271P. from Panasonic
Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 20%, 35V, SMD, FULL REEL; Capacitance:270µF; Voltage Rating:35V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Capacitor Terminals:SMD RoHS Compliant: Yes

EEH-ZA1V470P. from Panasonic
Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 35V, SMD, FULL REEL; Capacitance:47µF; Voltage Rating:35V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.08ohm; Capacitor Terminals:SMD RoHS Compliant: Yes

EEH-ZA1V680XP. from Panasonic
Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 20%, 35V, SMD; Capacitance:68µF; Voltage Rating:35V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.035ohm; Operating Temperature Min:-55°C RoHS Compliant: Yes

EEH-ZC1E330R. from Panasonic
Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 25V, SMD, FULL REEL; Capacitance:33µF; Voltage Rating:25V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.08ohm; Capacitor Terminals:SMD RoHS Compliant: Yes

EEH-ZC1E331P. from Panasonic
Panasonic

CAP ALUM 330UF 25V 20% 10 X 10.2MM CAN 2000MA ROHS COMPLIANT: YES

EEH-ZC1V151P. from Panasonic
Panasonic

CAP ALUM 150UF 35V 20% 8 X 10.2MM CAN 1600MA ROHS COMPLIANT: YES

EEH-ZC1V271P. from Panasonic
Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 20%, 35V, SMD, FULL REEL; Capacitance:270µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Capacitor Terminals:SMD RoHS Compliant: Yes

HZA107M050G24T-F from Cornell Dubilier
Cornell Dubilier

CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:100µF; Voltage Rating:50V; Product Range:HZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

GYA1E101MCQ1GS from Nichicon
Nichicon

CAP, ALU ELEC, 100UF, 20%, 25V, SMD; Capacitance:100µF; Voltage Rating:25V; Product Range:GYA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C RoHS Compliant: Yes

See more parts featured in this category or return to Capacitors
Viewing page 1 of 1043
1 to 20 of 20856 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us