Leaded Aluminium Electrolytic Capacitors

Parts from Leaded Aluminium Electrolytic Capacitors Category

Viewing page 1 of 503
1 to 20 of 10052 parts currently displaying
450BXW56MEFR18X25 from Rubycon

CAP, 56µF, 450V, 20% ROHS COMPLIANT: YES

450BXW68MEFR18X25 from Rubycon

CAP, 68µF, 450V, 20%; Capacitance:68µF; Voltage Rating:450V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

EEUFC1A472L from Panasonic
Panasonic

CAP, 4700µF, 10V, 20% ROHS COMPLIANT: YES

Ebm-Papst

ALUMINUM ELECTROLYTIC CAPACITOR; Product Range:-; Capacitance:2µF; Diameter:44.4mm; Height:88.9mm; Operating Temperature Max:85°C; Operating Temperature Min:-20°C; Polarity:Polar RoHS Compliant: Yes

UVR2D101MHD from Nichicon
Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 200V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:200V; Product Range:VR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

35YXF47MEFC6.3X11 from Rubycon

Aluminium Electrolytic Capacitor, YXF Series, 47 - F, - 20%, 35 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

228TTA016M from Illinois Capacitor
Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 16V, 20%, AXIAL; Capacitance:2200µF; Voltage Rating:16V; Product Range:TTA Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

UPZ2W121MHD from Nichicon
Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 120UF, 450V, 20%, RADIAL; Capacitance:120µF; Voltage Rating:450V; Product Range:PZ Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 85°C RoHS Compliant: Yes

MAL205158103E3 from Vishay
Vishay

Electrolytic Capacitor, Long Life, 051 PEC-PW Series, 10000 F, 20%, 63 V, 35 mm, 0.037 ohm RoHS Compliant: Yes

227CKS160MQW from Illinois Capacitor
Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 160V, 20%, RADIAL; Capacitance:220µF; Voltage Rating:160V; Product Range:CKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

MLP401M200EK1C from Cornell Dubilier
Cornell Dubilier

ALUMINUM ELECTROLYTIC CAPACITOR, 400UF, 200V; Capacitance:400µF; Voltage Rating:200V; Product Range:MLP Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: No

UVR1C100MDD from Nichicon
Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 16V, 20%, RADIAL; Capacitance:10µF; Voltage Rating:16V; Product Range:VR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

UVR1E101MED from Nichicon
Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:25V; Product Range:VR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; ESR:- RoHS Compliant: Yes

UPM1H471MHD from Nichicon
Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 50V, 20%, RADIAL; Capacitance:470µF; Voltage Rating:50V; Product Range:PM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; ESR:-RoHS Compliant: Yes

UVR1E220MDD1TD from Nichicon
Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 25V, 20%, RADIAL, FULL REEL; Capacitance:22µF; Voltage Rating:25V; Product Range:VR Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Polarity:Polar; Diameter:5mm; ESR:- RoHS Compliant: Yes

UHD1H220MDD from Nichicon
Nichicon

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 50V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:50V; Product Range:HD Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; ESR:- RoHS Compliant: Yes

337RZM025M1013 from Illinois Capacitor
Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:25V; Product Range:RZM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C RoHS Compliant: Yes

MAL202119101E3 from Vishay
Vishay

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 100V, 20%, AXIAL; Capacitance:100µF; Voltage Rating:100V; Product Range:021 ASM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C RoHS Compliant: Yes

107RZM050M from Illinois Capacitor
Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:50V; Product Range:RZM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C RoHS Compliant: Yes

338CKE050M from Illinois Capacitor
Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 50V, 20%, RADIAL; Capacitance:3300µF; Voltage Rating:50V; Product Range:CKE Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C RoHS Compliant: Yes

See more parts featured in this category or return to Aluminium Electrolytic Capacitors
Viewing page 1 of 503
1 to 20 of 10052 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us