Passive Components
Category Selection
View Parts from CategoryRheostats
292 parts
Potentiometers, Trimmers & Accessories
6163 parts
EMC / RFI Suppression
5841 parts
Resistors - Fixed Value
327302 parts
Filters
2723 parts
Parts from Passive Components Category
PCB ANTENNA, LIN, 5.15-5.875GHZ, 4DBI; Antenna Type:PCB; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:SMD; Gain:4dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes
DUAL CHIP ANTENNA, 0.9/1.8GHZ, 50 OHM; Center Frequency 1:0.9GHz; Center Frequency 2:1.8GHz; Product Range:- RoHS Compliant: Yes
DUAL CHIP ANTENNA, 0.9/1.8GHZ, 50 OHM; Center Frequency 1:0.9GHz; Center Frequency 2:1.8GHz; Product Range:- RoHS Compliant: Yes
CHIP ANTENNA, 2.4-2.5/5.15-5.825GHZ; Antenna Case Size:3.05mm x 1.6mm x 0.55mm; Center Frequency 1:2.45GHz; Center Frequency 2:5.4875GHz; Product Range:- RoHS Compliant: Yes
CHIP ANTENNA, 824-960MHZ/2.4-2.5GHZ; Antenna Case Size:30mm x 5mm x 5mm; Center Frequency 1:0.892GHz; Center Frequency 2:2.45GHz; Product Range:- RoHS Compliant: Yes
CHIP ANTENNA, 824-960MHZ/1.71-2.17GHZ; Antenna Case Size:30mm x 5mm x 5mm; Center Frequency 1:0.892GHz; Center Frequency 2:1.94GHz; Product Range:- RoHS Compliant: Yes
4G/LTE CERAMIC CHIP ANTENNA, 2.5-2.7GHZ; Antenna Case Size:37mm x 5mm x 5mm; Center Frequency 1:0.83GHz; Center Frequency 2:2.6GHz; Product Range:- RoHS Compliant: Yes
4G/LTE CERAMIC CHIP ANTENNA, 2.5-2.7GHZ; Antenna Case Size:40mm x 8mm x 3.2mm; Center Frequency 1:0.83GHz; Center Frequency 2:2.6GHz; Product Range:- RoHS Compliant: Yes
868/915MHZ CERAMIC ANTENNA ROHS COMPLIANT: YES
ANTENNA, CERAMIC, UHF, 433MHZ; Center Frequency:433MHz; Antenna Case Size:12mm x 4mm x 1.5mm; Product Range:-; Antenna Polarization:Linear; Antenna Type:Multilayer; Input Impedance:50ohm; VSWR:3 RoHS Compliant: Yes
ANTENNA, 3.2 X 1.6, 2.45GHZ; VSWR:2.5; SVHC:No SVHC (20-Jun-2013); Bandwidth:100MHz; Frequency:2.45GHz; Gain:3.1dB; Impedance:50ohm; Power Rating:1W RoHS Compliant: Yes
ANTENNA CHIP, 2.44GHZ; Center Frequency:2.442GHz; Antenna Case Size:4mm x 1.85mm x 1.5mm; Product Range:-; Antenna Type:Multilayer; Frequency:2442MHz; VSWR:3.5 RoHS Compliant: Yes
Center Frequency:2.45GHz; Product Range:- RoHS Compliant: Yes
Center Frequency:2.442GHz; Antenna Case Size:1.6mm x 0.8mm x 0.4mm; Product Range:- RoHS Compliant: Yes
2.45 GHZ CERAMIC CHIP ANTENNA ROHS COMPLIANT: YES