Transistor Output Optocouplers
Parts from Transistor Output Optocouplers Category
Viewing page 57 of 57
1121 to 1123 of 1123 parts currently displaying
Lumex
OPTOCOUPLER, TRANSISTOR, 5000VRMS, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:60%; Collector Emitter Voltage V(br)ceo:60V RoHS Compliant: Yes
Lumex
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:60V RoHS Compliant: Yes
Broadcom
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
See more parts featured in this category or return to Optocouplers
Viewing page 57 of 57
1121 to 1123 of 1123 parts currently displaying