Gate Drive Output Optocouplers
Parts from Gate Drive Output Optocouplers Category
OPTOCOUPLER, IGBT DRIVER, 2.5A; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:VO Series; SVHC:No SVHC (15-Jan-2019); Input Current:25mA; No. of RoHS Compliant: Yes
OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Input Current:16mA; Input Current Max:25mA; Output Voltage:30V RoHS Compliant: Yes
OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:WSOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; Input Current:22mA; No. of Channels:1Channels; Operating Temperature Max:100°C RoHS Compliant: Yes
OPTOCOUPLER, IGBT GATE DRIVE O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA; Approval Category:IEC/EN/DIN EN RoHS Compliant: Yes
OPTOCOUPLER, GATE DRIVE, 1-CH, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of RoHS Compliant: Yes
OPTOCOUPLER, GATE DRIVE, 1-CH, 3.75KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of RoHS Compliant: Yes
OPTOCOUPLER, GATE, 3.75KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, IGBT DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, SMD, IGBT DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, 2.5A, IGBT GATE DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of Channels:1Channels; RoHS Compliant: Yes
OPTOCOUPLER, 5KV, SSO-8; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Channels RoHS Compliant: Yes
OPTOCOUPLER, MOSFET, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:13mA; No. of Channels:1Channels; Optocoupler RoHS Compliant: Yes
OPTOCOUPLER, 2.5A, IGBT GATE DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of Channels:1Channels; RoHS Compliant: Yes
OPTOCOUPLER, IPM GATE DRIVE, 0.5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:5Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:7mA; No. of Channels:1Channels; RoHS Compliant: Yes
OPTOCOUPLER, SMD, IGBT DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); CMR:10kV/µs; Input Current:12mA; No. of RoHS Compliant: Yes
OPTOCOUPLER, SMD, IGBT DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); CMR:10kV/µs; Input Current:12mA; No. of RoHS Compliant: Yes
OPTOCOUPLER,1.0 AMP IGBT GATE DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of Channels:1Channels; RoHS Compliant: Yes
OPTOCOUPLER,3.0 AMP IGBT GATE DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of Channels:1Channels; RoHS Compliant: Yes