Gate Drive Output Optocouplers
Parts from Gate Drive Output Optocouplers Category
OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Common Mode Ratio:15 kV/uS; Common Mode Voltage Vcm:1500V; Forward Current If:7mARoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; CTR Max:90%; CTR Min:44%; Common Mode Ratio:15k; Input Current:20mARoHS Compliant: Yes
OPTOCOUPLER, SMD, CMOS, 25MHZ; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, DIN, EN, IEC, UL; CMR:10kV/µs; RoHS Compliant: Yes
OPTOCOUPLER, GATE DRIVE O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, DIN, EN, IEC, UL; CMR:10kV/µs; RoHS Compliant: Yes
OPTOCOUPLER, SMD, GATE DRIVE O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, DIN, EN, IEC, UL; RoHS Compliant: Yes
OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SMD; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); CMR:10kV/µs; Input Current:16mA; No. of RoHS Compliant: Yes
OPTOCOUPLER, CMOS, 12.5MHZ; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, DIN, EN, IEC, UL; CMR:10kV/µs; ExternalRoHS Compliant: Yes
OPTOCOUPLER, CMOS, 25MHZ; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, DIN, EN, IEC, UL; CMR:10kV/µs; External RoHS Compliant: Yes
GATE DRIVE OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:-; Input Current:16mA; No. of Channels:1Channels; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes
GATE DRIVE OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:5kV; Product Range:-; Input Current:16mA; No. of Channels:1Channels; Optocoupler Output Type:Gate Drive RoHS Compliant: Yes
OPTOCOUPLER, GATE DRIVE O/P, 5KV, SMD-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes
OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes
OPTOCOUPLER, GATE DRIVE O/P, 5KV, SOIC-5, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Isolation Voltage:5kV; Product Range:-; Input Current:25mA; No. of Channels:1Channels RoHS Compliant: Yes