Standard Single Color LEDs - Under 75mA
Parts from Standard Single Color LEDs - Under 75mA Category
LED, GREEN, T-1 3/4 (5MM), 5CD, 574NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:574nm; Luminous Intensity:5cd; Viewing Angle:20°; MSL:- RoHS Compliant: Yes
LED, AMBER, T-1 3/4 (5MM), 30MCD, 605NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:605nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
LED, BLUE, T-1 3/4 (5MM), 2.5CD, 470NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:470nm; Luminous Intensity:2500mcd; Viewing Angle:10°; MSL:- RoHS Compliant: Yes
LED, RED, T-1 3/4 (5MM), 10 µCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10.5mA; Forward Voltage:9V; Wavelength Typ:660nm; Luminous Intensity:10µcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
LED, GREEN, T-1 (3MM), 12MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:12mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
LED, GREEN, T-1 3/4 (5MM), 30MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:30mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
LED, GREEN, T-1 3/4 (5MM), 150MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:150mcd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
LED, RED, T-1 3/4 (5MM), 100MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:100mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
LED, RED, T-1 3/4 (5MM), 300MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:300mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
LED, RED, 1.2MM X 0.55MM, 40MCD, 630NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:40mcd; Viewing Angle:135°; MSL:- RoHS Compliant: Yes
LED, RED, 1.2MM X 0.55MM, 63MCD, 620NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.2mm x 0.55mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:63mcd; Viewing Angle:135°; MSL:- RoHS Compliant: Yes