Laser Diodes
Parts from Laser Diodes Category
LASER DIODE, 0.25A, 842NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.25A, 852NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.25A, 852NM, METAL CAN ROHS COMPLIANT: YES
DIODE, LASER, 850NM, 2.5GBPS, 600 uW; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:ST-Tall; Output Power:600µW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes
DIODE, LASER, 850NM, 2.5GBPS, 1.4mW; Wavelength Typ:850nm; No. of Pins:3Pins; Diode Case Style:TO-46; Output Power:1.4mW; Data Rate Max:2.5Gbps; Laser Class:Class 1M; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes