Laser Diodes
Parts from Laser Diodes Category
LASER DIODE, 850NM, 0.0015W, METAL PILL; Wavelength Typ:850nm; No. of Pins:2Pins; Diode Case Style:Metal Pill; Output Power:1.5mW; Data Rate Max:-; Laser Class:Class 3B; Operating Temperature Min:0°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
DIODE, LASER, 905NM, 25W; Wavelength Typ:905nm; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Output Power:25W; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Current Rating:40A RoHS Compliant: Yes
LASER DIODE, 0.033A, 635NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.043A, 638NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.057A, 638NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.065A, 638NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.028A, 659NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.024A, 663NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.033A, 658NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.033A, 658NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.042A, 658NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.035A, 790NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.033A, 792NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.02A, 793NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.033A, 792NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.033A, 792NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.255A, 822NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.255A, 822NM, METAL CAN ROHS COMPLIANT: YES
LASER DIODE, 0.25A, 842NM, METAL CAN ROHS COMPLIANT: YES