Lamps & Tubes
Category Selection
View Parts from CategoryHalogen Lamps
70 parts
Neon Lamps
52 parts
Decorative
34 parts
Mercury
1 part
Emergency
13 parts
Xenon
2 parts
Parts from Lamps & Tubes Category
BLK LIGHT, BLUE, HELEX, ES, 25W; Input Power:25W; Lamp Base Type:E27 / ES; Luminous Flux:-; Average Bulb Life:-; CFL Lamp Shape:Triple Tube; Colour Temperature Typ:-; Light Colour:Blacklight; Product Range:-; External Length / RoHS Compliant: NA
LAMP, DOUBLE, D, 16W, 4PIN, 3500K; Input Power:16W; Lamp Base Type:GR10q; Luminous Flux:1050lm; Average Bulb Life:10000h; CFL Lamp Shape:Double D Turn Tube; Colour Temperature Typ:3500K; Light Colour:White; Product Range:-; RoHS Compliant: Yes
LAMP, DOUBLE, D, 28W, 4PIN, 3500K; Input Power:28W; Lamp Base Type:GR10q; Luminous Flux:2250lm; Average Bulb Life:10000h; CFL Lamp Shape:Double D Turn Tube; Colour Temperature Typ:3500K; Light Colour:White; Product Range:-; RoHS Compliant: Yes
LAMP, DOUBLE, D, 38W, 4PIN, 3500K; Input Power:38W; Lamp Base Type:GR10q; Luminous Flux:3000lm; Average Bulb Life:10000h; CFL Lamp Shape:Double D Turn Tube; Colour Temperature Typ:3500K; Light Colour:White; Product Range:-; RoHS Compliant: Yes
LAMP COMPACT FLUORESCENT GX-23 13W; Input Power:13W; Lamp Base Type:GX23; Luminous Flux:710lm; Average Bulb Life:10000h; CFL Lamp Shape:Single Twin Tube; Color Temperature Typ:2700K; Light Color:White; Product Range:-; Length:185mm RoHS Compliant: Yes