DC / DC LED Driver ICs
Parts from DC / DC LED Driver ICs Category
SWITCHING REGULATOR, 8-SOIC FULL REEL; Device Topology:Boost, Buck, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; Output Voltage Max:40V; Output Current Max:1.5A; Switching Frequency:250kHz; No. of Outputs:1Outputs; MSL:- RoHS Compliant: Yes
LED DRIVER, CHARGE PUMP, 1.3MHZ, TSOT-23; Device Topology:Charge Pump; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Max:7V; Output Current Max:120mA; Switching Frequency:1MHz; No. of Outputs:4Outputs; IC RoHS Compliant: Yes
LED DRIVER, BUCK, 1MHZ, SOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:6.5V; Input Voltage Max:36V; Output Voltage Max:32V; Output Current Max:350mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
LED DRIVER, BOOST, UMAX-10; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:60V; Output Current Max:350mA; Switching Frequency:300kHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
LED DRIVER, CHARGE PUMP, 1MHZ, LLGA-12; Device Topology:Charge Pump; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:5.7V; Output Current Max:90mA; Switching Frequency:1MHz; No. of Outputs:3Outputs; IC Mounting:SMDRoHS Compliant: Yes
LED DRV, BOOST, BUCK, INVERTING, SOIC-8; Device Topology:Boost, Buck, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; Output Voltage Max:40V; Output Current Max:1.5A; Switching Frequency:300kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
PFET CONTROLLER, BUCK, MSOP-10; Device Topology:Non Isolated Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; Output Voltage Max:42V; Output Current Max:5A; Switching Frequency:1MHz; No. of Outputs:1Outputs RoHS Compliant: Yes
LED DRIVER, BOOST/SEPIC, 2MHZ, TQFN-20; Device Topology:Boost, SEPIC; Input Voltage Min:4.75V; Input Voltage Max:40V; Output Voltage Max:4.75V; Output Current Max:150mA; Switching Frequency:2MHz; No. of Outputs:4Outputs; MSL:- RoHS Compliant: Yes
LED DRIVER, BUCK/BOOST, 2.2MHZ, TQFN-20; Device Topology:Boost, Buck, Buck-Boost, SEPIC; Input Voltage Min:5V; Input Voltage Max:65V; Output Voltage Max:60V; Output Current Max:3A; Switching Frequency:2.2MHz; No. of Outputs:1Outputs RoHS Compliant: Yes
LED DRIVER, BOOST/SEPIC, TSSOP-20; Device Topology:Boost, Buck-Boost, SEPIC; Input Voltage Min:4.75V; Input Voltage Max:40V; Output Voltage Max:40V; Output Current Max:150mA; Switching Frequency:2MHz; No. of Outputs:4Outputs; IC RoHS Compliant: Yes
LED DRIVER, BUCK, 1MHZ, SOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Max:-; Output Current Max:700mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD RoHS Compliant: Yes
LCD BOOST CONVERTER, DIG ADJ, SON-8; Device Topology:Boost (Step Up); Input Voltage Min:1.8V; Input Voltage Max:6V; Output Voltage Max:28V; Output Current Max:20mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
LED DRIVER, 4BIT, I2C/SMBUS, TSSOP-8; Device Topology:-; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Output Voltage Max:5.5V; Output Current Max:25mA; Switching Frequency:1MHz; No. of Outputs:4Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes
LED DRIVER, 4BIT, I2C/SMBUS, TSSOP-8; Device Topology:-; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Output Voltage Max:5.5V; Output Current Max:25mA; Switching Frequency:1MHz; No. of Outputs:4Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes
LED DRIVER, 4BIT, I2C/SMBUS, TSSOP-10; Device Topology:-; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Output Voltage Max:5.5V; Output Current Max:25mA; Switching Frequency:1MHz; No. of Outputs:4Outputs; IC Mounting:SMD; Driver RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, HTSSOP-28; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:57mA; Switching Frequency:-; No. of Outputs:16Outputs; MSL:- RoHS Compliant: Yes
IC, LED DRIVER, RGBA, 28-TSSOP; Device Topology:-; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Output Voltage Max:5.5V; Output Current Max:25mA; Switching Frequency:1MHz; No. of Outputs:16Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes