LED Lighting Components
Category Selection
View Parts from CategoryLED Heat Sinks
119 parts
LED Reflectors
62 parts
High Brightness LEDs
1645 parts
LED Power Supplies
855 parts
Parts from LED Lighting Components Category

LED ARRAY, COB, WHITE, 4000K, 3440LM; COB Colour:Neutral White; Color Rendering Index Max:80; Power Rating:65W; Luminous Flux @ Test:3440lm; Forward Current @ Test:800mA; Viewing Angle:115°; Forward Voltage VF Typ:36.4V; Nominal CCT RoHS Compliant: Yes

LED ARRAY, COB, WARM WHT, 3000K, 3200LM; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:65W; Luminous Flux @ Test:3200lm; Forward Current @ Test:800mA; Viewing Angle:115°; Forward Voltage VF Typ:36.4V; Nominal CCT RoHS Compliant: Yes

COB Color:Cool White; Colour Rendering Index Max:90; Power Rating:31W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.05A; Viewing Angle:120°; Forward Voltage VF Typ:27.9V; Nominal CCT (K):5600 K; COB Length:36.2mm; CCT:5600K RoHS Compliant: Yes

COB Color:Cool White; Colour Rendering Index Max:90; Power Rating:81.1W; Luminous Flux @ Test:10000lm; Forward Current @ Test:2.1A; Viewing Angle:120°; Forward Voltage VF Typ:36.8V; Nominal CCT (K):5600 K; COB Length:49.2mm RoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 2000LM; COB Color:Neutral White; Colour Rendering Index Max:90; Power Rating:16.3W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.5V; COB Width:- RoHS Compliant: Yes

LED, HB, COOL WHITE, 4000LM; COB Color:Cool White; Colour Rendering Index Max:80; Power Rating:31W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.05A; Viewing Angle:120°; Forward Voltage VF Typ:29.5V; Nominal CCT (K):5000 K RoHS Compliant: Yes

LED, HB, COOL WHITE, 10000LM; COB Color:Cool White; Colour Rendering Index Max:90; Power Rating:81.1W; Luminous Flux @ Test:10000lm; Forward Current @ Test:2.1A; Viewing Angle:120°; Forward Voltage VF Typ:36.8V; COB Length:49.2mm RoHS Compliant: Yes

LED, HB, WARM WHITE, 10000LM, 3000K; COB Color:Warm White; Colour Rendering Index Max:93; Power Rating:79.8W; Luminous Flux @ Test:10000lm; Forward Current @ Test:2.1A; Viewing Angle:120°; Forward Voltage VF Typ:38V; COB Width:- RoHS Compliant: Yes

LED, HB, WARM WHITE, 10000LM, 3500K; COB Color:Neutral White; Colour Rendering Index Max:93; Power Rating:79.8W; Luminous Flux @ Test:10000lm; Forward Current @ Test:2.1A; Viewing Angle:120°; Forward Voltage VF Typ:38V; COB Width:- RoHS Compliant: Yes

LED, HB, WARM WHITE, 4000LM, 3500K; COB Color:Neutral White; Colour Rendering Index Max:93; Power Rating:30W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.05A; Viewing Angle:120°; Forward Voltage VF Typ:29.5V; COB Width:- RoHS Compliant: Yes

LED, HB, WARM WHITE, 10000LM, 3500K; COB Color:Neutral White; Colour Rendering Index Max:90; Power Rating:79.8W; Luminous Flux @ Test:10000lm; Forward Current @ Test:2.1A; Viewing Angle:120°; Forward Voltage VF Typ:38V; COB Width:- RoHS Compliant: Yes

LED, HB, WARM WHITE, 10000LM, 3500K; COB Color:Neutral White; Colour Rendering Index Max:90; Power Rating:79.8W; Luminous Flux @ Test:10000lm; Forward Current @ Test:2.1A; Viewing Angle:120°; Forward Voltage VF Typ:38V; COB Width:- RoHS Compliant: Yes

LED, HB, WARM WHITE, 4000LM, 3500K; COB Color:Neutral White; Colour Rendering Index Max:90; Power Rating:31W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.05A; Viewing Angle:120°; Forward Voltage VF Typ:29.5V; COB Width:- RoHS Compliant: Yes

LED, HB, WARM WHITE, 800LM, 3500K; COB Color:Neutral White; Colour Rendering Index Max:80; Power Rating:6.1W; Luminous Flux @ Test:800lm; Forward Current @ Test:350mA; Viewing Angle:120°; Forward Voltage VF Typ:17.8V; Lens Type:- RoHS Compliant: Yes

LED, HB, WARM WHITE, 1000LM, 3500K; COB Color:Neutral White; Colour Rendering Index Max:90; Power Rating:9.3W; Luminous Flux @ Test:1000lm; Forward Current @ Test:350mA; Viewing Angle:120°; Forward Voltage VF Typ:26.5V; Lens Type:- RoHS Compliant: Yes

LED, HB, XLAMP MK-R, WARM WHITE, 780LM; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:15W; Luminous Flux @ Test:780lm; Forward Current @ Test:700mA; Viewing Angle:120°; Forward Voltage VF Typ:12V; COB Length:7mm RoHS Compliant: Yes

LED, HB, XLAMP MK-R, COOL WHITE, 900LM; COB Color:Neutral White; Colour Rendering Index Max:80; Power Rating:15W; Luminous Flux @ Test:900lm; Forward Current @ Test:700mA; Viewing Angle:120°; Forward Voltage VF Typ:12V; COB Width:7mmRoHS Compliant: Yes

LED, HB, XLAMP MK-R, COOL WHITE, 550LM; COB Color:Warm White; Colour Rendering Index Max:90; Power Rating:15W; Luminous Flux @ Test:550lm; Forward Current @ Test:700mA; Viewing Angle:120°; Forward Voltage VF Typ:12V; COB Length:7mm RoHS Compliant: Yes

LED, HB, XLAMP MK-R, WARM WHITE, 635LM; COB Color:Warm White; Colour Rendering Index Max:90; Power Rating:15W; Luminous Flux @ Test:635lm; Forward Current @ Test:700mA; Viewing Angle:120°; Forward Voltage VF Typ:12V; COB Length:7mm RoHS Compliant: Yes

LED, HB, XLAMP MK-R, COOL WHITE, 1040LM; COB Color:Cool White; Colour Rendering Index Max:65; Power Rating:15W; Luminous Flux @ Test:1040lm; Forward Current @ Test:700mA; Viewing Angle:120°; Forward Voltage VF Typ:12V; COB Length:7mmRoHS Compliant: Yes