Oldham Couplings
Parts from Oldham Couplings Category
COUPLING OLDHAM HUB X-Y 25X6; Rotational Speed Max:-; Overall Length:32.4mm; Coupling Material:-; Coupling Body Size:-; Bore Size:6mm; Torque:13N-m; External Diameter:25.4mm; Product Range:ThroughBore X-Y Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB X-Y 25X1/4; Rotational Speed Max:-; Overall Length:32.4mm; Coupling Material:-; Coupling Body Size:-; Bore Size:6.35mm; Torque:13N-m; External Diameter:25.4mm; Product Range:ThroughBore X-Y Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB X-Y 25X8; Rotational Speed Max:-; Overall Length:32.4mm; Coupling Material:-; Coupling Body Size:-; Bore Size:8mm; Torque:13N-m; External Diameter:25.4mm; Product Range:ThroughBore X-Y Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB X-Y 41X12; Rotational Speed Max:-; Overall Length:-; Coupling Material:-; Coupling Body Size:-; Bore Size:12mm; Torque:57N-m; External Diameter:41.3mm; Product Range:ThroughBore X-Y Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB X-Y 19X5; Rotational Speed Max:-; Overall Length:26mm; Coupling Material:-; Coupling Body Size:-; Bore Size:5mm; Torque:10N-m; External Diameter:19.1mm; Product Range:ThroughBore X-Y Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB X-Y 19X6; Rotational Speed Max:-; Overall Length:26mm; Coupling Material:-; Coupling Body Size:-; Bore Size:6mm; Torque:10N-m; External Diameter:19.1mm; Product Range:ThroughBore X-Y Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB 12.7X3 PK4; Rotational Speed Max:-; Overall Length:15.9mm; Coupling Material:-; Coupling Body Size:12.7; Bore Size:3mm; Torque:0.8N-m; External Diameter:12.7mm; Product Range:Blind Hub Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB 12.7X4 PK4; Rotational Speed Max:-; Overall Length:15.9mm; Coupling Material:-; Coupling Body Size:12.7; Bore Size:4mm; Torque:0.8N-m; External Diameter:12.7mm; Product Range:Blind Hub Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB 12.7X5 PK4; Rotational Speed Max:-; Overall Length:15.9mm; Coupling Material:-; Coupling Body Size:12.7; Bore Size:5mm; Torque:0.8N-m; External Diameter:12.7mm; Product Range:Blind Hub Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB 12.7X6 PK4; Rotational Speed Max:-; Overall Length:15.9mm; Coupling Material:-; Coupling Body Size:12.7; Bore Size:6mm; Torque:0.8N-m; External Diameter:12.7mm; Product Range:Blind Hub Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB 12.7X6.35 PK4; Rotational Speed Max:-; Overall Length:15.9mm; Coupling Material:-; Coupling Body Size:12.7; Bore Size:6.35mm; Torque:0.8N-m; External Diameter:12.7mm; Product Range:Blind Hub Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB 19.1X4 PK4; Rotational Speed Max:-; Overall Length:22mm; Coupling Material:-; Coupling Body Size:19.1; Bore Size:4mm; Torque:1.6N-m; External Diameter:19.1mm; Product Range:Blind Hub Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB 19.1X6 PK4; Rotational Speed Max:-; Overall Length:22mm; Coupling Material:-; Coupling Body Size:19.1; Bore Size:6mm; Torque:1.6N-m; External Diameter:19.1mm; Product Range:Blind Hub Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB 19.1X6.35 PK4; Rotational Speed Max:-; Overall Length:22mm; Coupling Material:-; Coupling Body Size:19.1; Bore Size:6.35mm; Torque:1.6N-m; External Diameter:19.1mm; Product Range:Blind Hub Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB 25.4X8 PK2; Rotational Speed Max:-; Overall Length:28.4mm; Coupling Material:-; Coupling Body Size:25.4; Bore Size:8mm; Torque:3.4N-m; External Diameter:25.4mm; Product Range:Blind Hub Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB 25.4X10 PK2; Rotational Speed Max:-; Overall Length:28.4mm; Coupling Material:-; Coupling Body Size:25.4; Bore Size:10mm; Torque:3.4N-m; External Diameter:25.4mm; Product Range:Blind Hub Series; SVHC:No SVHC RoHS Compliant: NA