Couplings
Parts from Couplings Category




UNIVERSAL JOINT, 6X6; Coupling Material:Acetal; Torque:0.85N-m; External Diameter:14.3mm; Rotational Speed Max:-; Bore Size:6.35mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:6mm; Bore Diameter Min:6mm; External RoHS Compliant: NA

UNIVERSAL JOINT, 10X10; Coupling Material:Acetal; Torque:1.6N-m; External Diameter:17.5mm; Rotational Speed Max:-; Bore Size:10mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:10mm; Bore Diameter Min:10mm; External RoHS Compliant: NA

COUPLING, UNI-LAT, 6X6; Coupling Material:Brass; Torque:-; External Diameter:19.1mm; Rotational Speed Max:-; Bore Size:6.35mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:6mm; Bore Diameter Min:6mm; Coupling Body RoHS Compliant: NA

COUPLING, UNI-LAT, 10X10; Coupling Material:Brass; Torque:-; External Diameter:28mm; Rotational Speed Max:-; Bore Size:10mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:10mm; Bore Diameter Min:10mm; Coupling Body RoHS Compliant: NA

UNIVERSAL JOINT, 5X5, PK2; Coupling Material:Acetal; Torque:0.36N-m; External Diameter:11.1mm; Rotational Speed Max:-; Bore Size:5mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Bore Diameter Max:5mm; Bore Diameter Min:5mm; ExternalRoHS Compliant: NA