Mechanical Power Transmission
Category Selection
View Parts from CategoryParts from Mechanical Power Transmission Category
COUPLING OLDHAM HUB 25.4X8 PK2; Rotational Speed Max:-; Overall Length:28.4mm; Coupling Material:-; Coupling Body Size:25.4; Bore Size:8mm; Torque:3.4N-m; External Diameter:25.4mm; Product Range:Blind Hub Series; SVHC:No SVHC RoHS Compliant: NA
COUPLING OLDHAM HUB 25.4X10 PK2; Rotational Speed Max:-; Overall Length:28.4mm; Coupling Material:-; Coupling Body Size:25.4; Bore Size:10mm; Torque:3.4N-m; External Diameter:25.4mm; Product Range:Blind Hub Series; SVHC:No SVHC RoHS Compliant: NA
PULLEY, TIMING, 6Mm x 28TEETH; Material:Aluminium; No. of Teeth:28; External Diameter:21.75mm; External Width:6mm; Bore Diameter Max:4mm; Pitch Diameter:2.5mm; Tooth Pitch:2.5mm RoHS Compliant: NA
PULLEY, TIMING, 10Mm x 15TEETH; Material:Aluminium; No. of Teeth:15; External Diameter:23.05mm; External Width:10mm; Bore Diameter Max:6mm; Tooth Pitch:5mm RoHS Compliant: NA